location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55SM9800PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55SM9800PLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55SM9800PLA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098408948
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:02:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 55SM9800PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55") NanoCell
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 300 mm
  • - 114 W
More>>>
Short summary description LG 55SM9800PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the LG 55SM9800PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55SM9800PLA, 139.7 cm (55"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Silver

Long summary description LG 55SM9800PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of LG 55SM9800PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

LG 55SM9800PLA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
NanoCell
Screen shape *
Flat
Native aspect ratio *
16:9
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
139 cm
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Timeshift
Yes
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Catch-up TV, Mediaset Play, Netflix, YouTube
Music apps
Spotify
Audio
Number of speakers *
2
RMS rated power *
40 W
Audio decoders
DTS, Dolby Atmos, Dolby Digital
Sound modes
Clear Voice III
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Web browser
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10)
Teletext function
Yes
Teletext
2000 pages
Subtitles function
Yes
Video formats supported
H.265, HEVC
Audio formats supported
AAC, AC3, AC4, DTS, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Dolby Vision
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
HDMI version
2.1
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Ports & interfaces
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
On Screen Display (OSD)
Yes
Number of OSD languages
36
Hotel mode
Yes
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
114 W
Power consumption (standby) *
0.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
1229 mm
Depth (with stand)
315 mm
Height (with stand)
779 mm
Weight (with stand)
19.6 kg
Width (without stand)
1229 mm
Depth (without stand)
62.5 mm
Height (without stand)
708 mm
Weight (without stand)
17.8 kg
Packaging data
Package width
1360 mm
Package depth
175 mm
Package height
810 mm
Package weight
25.6 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
MR19
Other features
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Built-in speaker(s)
Yes
Remote control input capabilities
Pointing, Voice recognition
Compatible with universal remote control
Yes
Mediaset Premium Ready
No
Premium Smart CAM Ready
Yes
Intelligent Voice Recognition
Yes
Annual energy consumption
158 kWh
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 85%
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Google applications
Google Home
App store
LG Content Store
Wireless speaker ready
Yes
MagicLink
Yes
Advanced Colour Enhancer
Yes
Virtual Reality (VR) ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 12:42:02
Uk has collected 4 expert reviews for LG 55SM9800PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Brand Image Product code Product Stock Price from
LG OLED55B9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black LG OLED55B9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED55B9PLA OLED55B9PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)