location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FWG114P wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWG114P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWG114PGR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 3-year Warranty
Long product name NETGEAR FWG114P wireless router :
The long product name of NETGEAR FWG114P wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe 802.11g (54 Mbps) Wireless Firewall Router With USB Print Server
More>>>
NETGEAR FWG114P wireless router:
The official description of NETGEAR FWG114P wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combination Router, Switch, Print Server, Wireless Access Point and Firewall that connects to the Internet using Broadband, ISDN or Analogue Modem.

NETGEAR's FWG114P ProSafe 802.11g Wireless Firewall with USB Printer gives users the ability to share secured wired and wireless network connections. It is designed to connect multiple PCs without running wires, allowing up to 253 users on the LAN, including up to 64 wireless users to share one broadband Internet connection. Higher wireless speeds allow for distribution of large files and enables high performance videoconferencing. Full-scale business-class security ensures that the network, network users and data communications are thoroughly protected.

KEY FEATURES

The built in print server enables multiple users to utilise a single printer

Maximum Firewall security coverage with DoS, SPI, content filtering & VPN pass through

WEP encryption protects the network from wireless eavesdroppers

Serial Port provides an ISDN or analogue modem back-up connection to the Internet

Compliant with 802.11g & backward compatible to 802.11b wireless network equipment

The Smart Wizard automatically detects and adjusts to the best connection to your ISP

Short summary description NETGEAR FWG114P wireless router:
This short summary of the NETGEAR FWG114P wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FWG114P, IPSec, L2TP, PPTP VPN pass-through, Intrusion Detection, Smart Wizard Browser-based administration, SSL, DMZ, PPPoE, NTP, TCP/IP, DHCP, PPPoE, NAT, ICMP, UDP, Brecis MSP2007, 166 MHz

Long summary description NETGEAR FWG114P wireless router:
This is an auto-generated long summary of NETGEAR FWG114P wireless router based on the first three specs of the first five spec groups.

NETGEAR FWG114P. VPN support: IPSec, L2TP, PPTP VPN pass-through. Firewall security: Intrusion Detection. Management protocols: Smart Wizard Browser-based administration, SSL, DMZ, PPPoE, NTP, Data link protocols: TCP/IP, DHCP, PPPoE, NAT, ICMP, UDP. Processor model: Brecis MSP2007, Processor frequency: 166 MHz, Internal memory: 8 MB. Weight: 640 g

Network
Supports ISDN connection
Yes
VPN support
IPSec, L2TP, PPTP VPN pass-through
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Security
Firewall security
Intrusion Detection
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Management protocols
Smart Wizard Browser-based administration, SSL, DMZ, PPPoE, NTP
Data link protocols
TCP/IP, DHCP, PPPoE, NAT, ICMP, UDP
Features
Built-in processor
Yes
Processor model
Brecis MSP2007
Processor frequency
166 MHz
Internal memory
8 MB
Flash memory
2 MB
Certification
FCC Part 15, Class B, Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
640 g
Other features
Compatible operating systems
Windows 95, 98, Me, 2000, XP
Dimensions (WxDxH)
188 x 124 x 32 mm
I/O ports
4 10/100 Mbps, Auto UplinkTM RJ-45 1 10/100 Mbps Auto Uplink RJ-45 RS-232 serial USB 1.1
Power requirements
12V DC 1.2A
Maximum data transfer rate
0.053 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:57
Uk has collected 3 expert reviews for NETGEAR FWG114P wireless router and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:49:57
Netgears FWG114P wireless access point/router/firewall/print server is a great all-in-one device for those planning to set up a home office.
85%
v3.co.uk
Updated:
2011-10-04 00:49:57
Not just a SOHO router.
0%