location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEGRIA HF G50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3667C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292139679
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 17:47:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - New 4K sensor: Increased resolution and Full HD quality with 4K oversampling
  • - 8 bladed circular aperture: Out-of-focus highlights take on smooth-circular edges for better aesthetic quality
  • - f/1.8 – f/2.8 lens aperture: More light can enter the camera, greater control over depth of field
  • - Image stabiliser with dynamic mode: Steady handheld footage even whilst walking and tracking a moving subject
  • - 3.0-inch capacitive touch panel: See images clearly and faithfully represented even when not viewing straight on
  • - 0.24-inch tiltable EVF: High resolution viewfinder provides a more accurate display
  • - Slow and fast motion recording: Get dramatic effects by showing your subject in slow motion or speeding them up
  • - Built-in ND filter: In-built multiple strength ND filter enables slower shutter speeds or wider apertures
Long product name Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black :
The long product name of Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legria HF G50, 1/2.3" CMOS, 21.14 MP, 4K UHD, MP4, SDXC/SDHC/SD, f1.8 - f2.8, DIGIC DV 6, Li-Ion, 115x84x231 mm, 875 g
More>>>
Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black:
The official description of Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vivid detail, powerful optics and a stunning sensor. Your journey into the super sharp world of 4K starts here.

Get more from your memories
Live for the moment and capture in stunning 4K your precious stories in incredible detail, thanks to an easy to use camcorder boasting premium Canon optics and an incredible sensor.

Capture every detail with ease
A new 4K sensor captures incredible levels of detail for today’s 4K televisions while an 8-blade aperture achieves cinema-style out-of-focus highlights.

Film best ever moments like a pro
Enjoy shake-free footage from a powerful 20x optical zoom, thanks to a wide f/1.8-2.8 aperture and advanced image stabilisation that even corrects roll and tilt.

Compose and control with the touch of a finger
See images clearly thanks to a 3.0-inch (460,000 dots) touchscreen plus a high-resolution electronic viewfinder for shooting in tight and bright conditions.

Make life easy and shoot it your way
Choose from five assignable buttons to customise control plus adjust exposure with built-in ND filters for wider apertures or slower shutter speeds.

Plug more in, get more out
Connect direct to a TV to view footage straight away and add an external microphone for a more professional performance.

Short summary description Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black:
This short summary of the Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF G50, 21.14 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), 4K Ultra HD, 7.62 cm (3"), 875 g

Long summary description Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black:
This is an auto-generated long summary of Canon LEGRIA HF G50 Handheld camcorder 21.14 MP CMOS 4K Ultra HD Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF G50. Total megapixels: 21.14 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3.67 - 73.4 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Image sensor
Total megapixels *
21.14 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.3 mm (1 / 2.3")
Effective megapixels (movie)
8.29 MP
Lens system
Focal length range
3.67 - 73.4 mm
Optical zoom *
20x
Filter size
5.8 cm
Digital zoom *
400x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
2.8
Maximum aperture number
1.8
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
2
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.01 m
Face detection
Yes
Exposure
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten
Flash
Shoe mounting point
Yes
Shoe mounting point type
Cold shoe
Shutter
Camera shutter speed
1/2, 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Flip-out screen
Yes
Display brightness control
Yes
Touchscreen
Yes
Vari-angle LCD display
Yes
Viewfinder
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
4.2 lx
Image processor
DIGIC DV 6
3D *
No
Remotely operated *
Yes
Design
Product colour *
Black
Tripod mounting supported
Yes
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1920 x 1080, 3840 x 2160 pixels
Video formats supported
MP4
Bitrate at maximum video resolution
150 Mbit/s
Audio
Audio system
stereo
Built-in microphone *
Yes
Wind filter
Yes
Audio formats supported
AAC
Microphone connectivity
3.5 mm
Ports & interfaces
PictBridge *
No
DC-in jack
Yes
Microphone in
Yes
Headphone outputs *
1
HDMI *
Yes
Mini HDMI ports quantity
1
Mini-USB 2.0 ports quantity
1
S-Video out
No
USB connectivity
Yes
HDMI version
1.3
Headphone connectivity
3.5 mm
Network
Bluetooth *
No
Wi-Fi *
No
Near Field Communication (NFC) *
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Video recording time *
2.08 h
Battery life (max) *
3.1 h
Battery capacity *
1780 mAh
Number of batteries supported
1
Battery type
BP-820
Technical details
Number of diaphragm blades
8
Weight & dimensions
Width
115 mm
Depth
231 mm
Height
84 mm
Weight *
875 g
Packaging content
Lens hood
Yes
Number of batteries included
1 pc(s)
Other features
Lens cap included
Yes
Country Distributor
Deutschland 1 distributor(s)