location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE8900ST KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE8900ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE8900ST show
Show alternative article codes used in the online market place
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KE8900ST user manual (21.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE8900ST KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Advance processor provides visually lossless and low latency video transmissions up to 1920 x 1200 @ 60Hz; compliant with HDMI 1.4a and HDCP 1.4
  • - Flexible connections - allows multiple extender and matrix connections for Multi-Display installations and Video Wall applications
  • - Slim, light, and fanless design
  • - Push and Pull - share content instantly by just one click
Warranty: 3 Years
Long product name ATEN KE8900ST KVM extender Transmitter :
The long product name of ATEN KE8900ST KVM extender Transmitter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim HDMI Single Display KVM over IP Transmitter
More>>>
ATEN KE8900ST KVM extender Transmitter:
The official description of ATEN KE8900ST KVM extender Transmitter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KE8900S Slim HDMI KVM over IP Extender is a pair of compact and affordable high performance IP-based transmitter (KE8900ST) / receiver (KE8900SR) that allows access to a computer system from a remote USB console (USB keyboard, USB mouse, HDMI monitor) over an intranet, enabling users to locate computers in a secure and temperature controlled environment, which is isolated from users’ workstation. The KE8900ST or KE8900SR can be paired with any KE Series* receiver or transmitter for a savings solution that stays within budget.

The KE8900ST supports HDMI video input from the computer while the KE8900SR supports one HDMI monitor output, providing video resolutions up to 1920 x 1200 and flawless and lossless video compression quality with minimal latency. The extender also supports USB Storage Transmission function and RS-232 serial commands. In addition to a DC power jack, the KE8900ST transmitter includes an extra DC terminal block for convenient installation.

The KE8900ST can be set on a desk, mounted on a wall or at the rear of a rack with its space-saving 0U rack mount design. Moreover, the KE8900S can be used as a point-to-point/point-to-multipoint / multipoint-to-point extender, or integrated into a KVM over IP Matrix System (multipoint-to-multipoint) when combined with the KVM over IP Matrix Manager (CCKM), providing more flexible applications in different working environments.

The KVM over IP extender provides multiple ways for configuration, such as the receiver’s local OSD, CCKM, or RS-232 / Telnet text menu. The KVM over IP extender also offers enhanced security features such as supporting AES encryption for secured Video / Keyboard / Mouse / USB data transmissions and RADIUS / LDAP / AD or remote user authentication that provides an added layer of connection security.

When integrated with the CCKM, the KVM over IP extender supports more advanced features such as boundless switching, fast switching, video wall, multi display, profile scheduling, auto detection of all KE Series extenders on the same subnet for the sake of fast installation or configuration, as well as username / password authentication and authorization. Please refer to the CCKM webpage for more details.

Whether you're configuring, monitoring, administrating, controlling or extending computer access, the KVM over IP Matrix System is made adaptable, to fit an endless variety of working environments and workstation settings, as well as to provide solutions in broadcasting, control center, multimedia, manufacturing and many other industries where matrix extending is required.

*Please visit www.aten.com for a comprehensive list of the KVM over IP extenders.

Short summary description ATEN KE8900ST KVM extender Transmitter:
This short summary of the ATEN KE8900ST KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE8900ST, Transmitter, Wired, 1920 x 1200 pixels, OSD, Push-buttons, 640 x 480 - 1920 x 1200, Black

Long summary description ATEN KE8900ST KVM extender Transmitter:
This is an auto-generated long summary of ATEN KE8900ST KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN KE8900ST. Type: Transmitter, Connectivity technology: Wired, Maximum digital resolution: 1920 x 1200 pixels. Transmitter video port type: HDMI, Transmitter local keyboard/mouse port type: USB. USB port type: USB Type-B. Power consumption (transmitter) (max): 6.61 W. Transmitter width: 18.2 cm, Transmitter depth: 11.8 cm, Transmitter height: 2.87 cm

Features
Type *
Transmitter
Connectivity technology *
Wired
Rack mounting
Yes
Maximum digital resolution
1920 x 1200 pixels
KVM port selection
OSD, Push-buttons
Supported resolutions
640 x 480 - 1920 x 1200
On Screen Display (OSD)
Yes
Product colour
Black
Material
Metal
LED indicators
Yes
Certification
RoHS
Transmitter
Transmitter video port type
HDMI
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
USB port type
USB Type-B
Ports & interfaces
USB 2.0 ports quantity
1
RS-232 ports
1
Power
Power consumption (transmitter) (max)
6.61 W
Weight & dimensions
Transmitter width
18.2 cm
Transmitter depth
11.8 cm
Transmitter height
2.87 cm
Transmitter weight
650 g
Packaging content
AC adapter included
Yes
Mounting bracket(s) included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
ATEN KE6900AT KVM extender Transmitter ATEN KE6900AT KVM extender Transmitter
(show image)
KE6900AT KE6900AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900AR KVM extender Receiver ATEN KE6900AR KVM extender Receiver
(show image)
KE6900AR KE6900AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6922T KVM extender Transmitter ATEN KE6922T KVM extender Transmitter
(show image)
KE6922T KE6922T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6922R KVM extender Receiver ATEN KE6922R KVM extender Receiver
(show image)
KE6922R KE6922R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9900ST KVM extender Transmitter ATEN KE9900ST KVM extender Transmitter
(show image)
KE9900ST KE9900ST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940AR KVM extender Receiver ATEN KE6940AR KVM extender Receiver
(show image)
KE6940AR KE6940AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940AT KVM extender Transmitter ATEN KE6940AT KVM extender Transmitter
(show image)
KE6940AT KE6940AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6912T KVM extender Transmitter ATEN KE6912T KVM extender Transmitter
(show image)
KE6912T KE6912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6912R KVM extender Receiver ATEN KE6912R KVM extender Receiver
(show image)
KE6912R KE6912R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952R KVM extender Receiver ATEN KE9952R KVM extender Receiver
(show image)
KE9952R KE9952R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)