Epson logo

Epson WorkForce Pro WF-C5710DWF Power PDF

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109487
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Epson WorkForce Pro WF-C5710DWF Power PDF:
  • - Largest ink yield in its segment: Print up to 5,000 pages without replacing the ink<sup>3</sup>
  • - Ecological: Uses up to 90 percent less power than competitive colour lasers<sup>5</sup>
  • - Save money: Save at least 50% on colour CPP versus comparable laser models<sup>1</sup>
  • - Save time: Automatic double-sided printing, scanning, copying and faxing
  • - Built for business: DuraBrite Ultra pigment inks
Long product name Epson WorkForce Pro WF-C5710DWF Power PDF:

WorkForce Pro WF-C5710DWF Power PDF

Epson WorkForce Pro WF-C5710DWF Power PDF:

Save money
It can help businesses save at least 50% on their colour CPP (cost per page) versus comparable laser models1. Designed for workgroups, your business can avoid the hidden employee productivity costs associated with centralised printing. Further lower costs by changing consumables less with its innovative ink supply system.

High productivity and low intervention
Delivering the Fastest First Page Out Time (FPOT) in its segment for both colour (5.3 seconds) and mono (4.8 seconds) prints against comparable lasers, it also has the fastest colour scan speed in the segment at 24ipm2. Print up to 5,000 pages in monochrome and colour without changing supplies3. Largest standard paper capacity of 330 sheets in this market segment4.

Reduce your impact
Benefit from low-power consumption without compromising on an ultra-sharp output, with at least 90% less energy used than comparable laser models5.

Built for business
A range of software and tools provide secure print options, efficient scanning and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface and touchscreen, it's intuitive to operate. Available through Epson's Print365 managed print service.

Short summary description Epson WorkForce Pro WF-C5710DWF Power PDF:

Epson WorkForce Pro WF-C5710DWF Power PDF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Epson WorkForce Pro WF-C5710DWF Power PDF:

Epson WorkForce Pro WF-C5710DWF Power PDF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson WorkForce Pro WF-C5710DWF Power PDF C11CG03401PB:
(1) Comparison made against the top 10 best selling colour laser printers, with a print speed between 1 and 30 pages per minute, in Western Europe and Central and Eastern Europe as defined by IDC in the 12 months up to June 2017. CPP data taken from GAP intelligence report for August 2017 and is an average of pricing seen in DE, FR and UK (with value in Euros as quoted by GAP). Epson values based on RRP of XXL ink packs (5,000 pages yield according to IEEE/ISO 24711/24712). Pricing for competitor models was the lowest CPP available.
2. Comparison made against the top 10 best selling colour laser printers in Western Europe and Central and Eastern Europe, with a print speed between 1 and 30 pages per minute, as defined by IDC in the 12 months up to September 2017. Data taken from BLI.
3. Approx. page yield. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield.
4. Comparison made against the top 10 best selling colour laser printers in Western Europe and Central and Eastern Europe, with a print speed between 1 and 30 pages per minute, as defined by IDC in the 12 months up to September 2017. Data taken from BLI.
5. Comparison made against the top 10 best selling colour laser printers in Western Europe and Central and Eastern Europe, with a print speed between 1 and 30 pages per minute, as defined by IDC in the 12 months up to June 2017. Data taken from BLI.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.