location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-T4000DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-T4000DW show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4200 x 1200 DPI Colour
  • - A3 Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi :
The long product name of Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, 4800 x 1200 dpi, 35 ppm/27 ppm, 2.7" LCD, 576 MHz, 128 MB, USB 2.0, Ethernet, WLAN
More>>>
Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi:
The official description of Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to give high print volume users bigger savings, Brother's inkjet Printer HLT4000DW features Refill Tank System that offers highly affordable ink bottles with ultra-high 6500 page-yield#. Besides enjoying low running cost, users also benefit from a smarter design that makes ink refilling effortless!

#Refers to black ink. Colour ink: 5000 page-yield. Approx. yields are extrapolated based on Brother original methodology using Test Patterns ISO/IEC 24712. Approx. yields are not based on ISO/IEC 24711.

Exceeding Low Running Costs
Enjoy low running cost with exceedingly affordable ultra-high 6500 page-yield# ink bottles. Reduce ink wastage with individual ink bottle refill system that allows you to replace only the colours you need. Smart design allows for ink refilling at an optimised 45⁰ refilling angle. This minimises ink leakage and takes the hassle out of refilling.

#Refers to black ink. Colour ink: 5000 page-yield. Approx. yields are extrapolated based on Brother original methodology using Test Patterns ISO/IEC 24712. Approx. yields are not based on ISO/IEC 24711. Black ink BTD60BK is only applicable to DCPT510W, DCPT710W, MFCT810W, MFCT910DW, HLT4000DW and MFCT4500DW.

Easy Ink Refilling
Refilling is easily done in 3 simple steps, thanks to easily accesible ink tank at the front.

A3 Printing Capability
Features high volume printing in up to A3 in one compact machine. Stunning photography, detailed spreadsheets, precise blueprints and inspiring designs all come to life in A3 format.

Improve Productivity
Featuring high print speeds of 22/20ipm, time is saved when there are multiple users or large volume printing tasks.
Users can utilise their time more efficiently instead of waiting for their printouts.

Save Time
Enjoy convenience of less-frequent ink purchases with ultra high-yield ink bottles. Plus, save valuable time as you can still print in black even if colour runs out.

Simplify the Way You Work
Enjoy convenience, flexibility and easy connectivity to multiple devices with smart built-in features such as Mobile Printing that simply boost productivity.

Short summary description Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi:
This short summary of the Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-T4000DW, Colour, 4200 x 1200 DPI, 4, A3, 30000 pages per month, Duplex printing

Long summary description Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi:
This is an auto-generated long summary of Brother HL-T4000DW inkjet printer Colour 4200 x 1200 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-T4000DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 4200 x 1200 DPI. Maximum ISO A-series paper size: A3. Duplex printing. Display: TFT. Wi-Fi. Product colour: Black

Features
Recommended duty cycle
250 - 2000 pages per month
Separate cartridges
Yes
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4200 x 1200 DPI
Print speed (black, normal quality, A3)
35 ppm
Print speed (colour, normal quality, A3)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum number of input trays *
1
Maximum input capacity
250 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Folio, Index card, Legal
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, Com-10, DL, Monarch
Photo paper sizes (imperial)
3.5x5, 4x6, 5x7, 5x8
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Internal memory *
128 MB
Processor frequency
576 MHz
Sound pressure level (printing)
50 dB
Design
Market positioning *
Business
Product colour *
Black
Built-in display *
Yes
Display
TFT
Colour display
Yes
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
20 W
Power consumption (off)
0.04 W
Power consumption (standby)
1.2 W
Power consumption (ready)
5 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
575 mm
Depth
477 mm
Height
310 mm
Weight
14.9 kg
Other features
Power LED
Yes