location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raynox HDP-5072EX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raynox Check ‘Raynox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDP-5072EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAHDP-5072
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Raynox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raynox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:30:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Raynox HDP-5072EX Black :
The long product name of Raynox HDP-5072EX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDP-5072EX, 72 mm, 0.5x, 640 g, Black
More>>>
Short summary description Raynox HDP-5072EX Black:
This short summary of the Raynox HDP-5072EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Raynox HDP-5072EX, 3/3

Long summary description Raynox HDP-5072EX Black:
This is an auto-generated long summary of Raynox HDP-5072EX Black based on the first three specs of the first five spec groups.

Raynox HDP-5072EX. Lens structure (elements/groups): 3/3, Thread diameter: 7.2 cm. Lens colour: Red, Compatibility: Canon XL-H1, XH-A1, XH-G1; Sony HDR-FX1/FX7, HVR-V1/Z5/Z7/S270.. Material: ABS synthetics, Polycarbonate, Product colour: Black. Diameter: 12.5 cm, Length: 42 mm, Weight: 640 g. Magnification: 0.5x, Dimensions (WxDxH): 125 x 125 x 42 mm