location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-8045D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-8045D show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying
  • - Internal memory: 32 MB
  • - 18.1 kg
Long product name Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm :
The long product name of Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-8045D
More>>>
Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
The official description of Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding performance and quality is always a certainty, with print speeds of up to 20 pages per minute and a resolution of up to 2400 x 600 dots per inch. A standard memory of 32MB, with the option to expand up to 160MB, also assures you that coping with the demands of the office will not be an issue. Featuring PCL®6 and BR-Script 3 (PostScript® 3 language emulations), as well as the choice of parallel, Hi-Speed USB 2.0 and optional network means that connectivity isn't a problem. Furthermore, the Secure Print feature enables you to ensure that your confidential documents remain that way.


The performance as a desktop copier is consistently impressive. The availability of both a flatbed and a 50 sheet Automatic Document Feeder enables you to copy a range of documents. Copying versatility is further enhanced by the 2 in 1 and 4 in 1 scale function and poster print options. It has a paper capacity of up to 250 sheets as standard, which can be expanded to up to 500 sheets with the optional cassette tray (LT-5000). Up to 99 copies can be generated at one time and stack and sort functions ensure that your copies are presented exactly how you'd like them.


Scanning from either the flatbed or Automatic Document Feeder directly to OCR, e-mail, image or file, allows you to use the scan whichever way you want to. What's more, a resolution of up to 9600 x 9600 dots per inch ensures the quality of your scans are on a par with anything you could expect from a stand-alone unit.


Brother supplies industry standard software to enhance the key functions of your machine:
Scansoft® Paperport®*
Turns piles of paper and photos into organised digital files that you can quickly find use and share.
OCR software*
Easily turns printed pages into editable electronic documents.
Newsoft Presto!® Page Manager® for Macintosh® including OCR*
Document management software for Macintosh users including OCR
*Please see driver table for details on your operating system.


Whether your intentions are to produce professional documents or reduce paper usage, thus reducing costs, the DCP-8045D enables you to automatically print to both sides of the paper. Simply select the option in the printer driver and the machine will do the rest.
Duplex Copying
By placing multiple single sided originals into the Auto Document Feeder, the DCP-8045D can automatically copy to both sides of the output paper.
Multi-purpose tray
The DCP-8045D comes with a built-in Multi-purpose tray as standard, which is ideal when you want to print on alternative stock. It accommodates various paper types including labels, transparencies and envelopes. Up to 50 sheets can be placed in the Multi-purpose tray at one time.


The DCP-8045D offers an optional NC-9100h Print Server that enhances your machine into a workgroup DCP. Specifically designed to ensure effortless implementation into the majority of networks and supporting industry standard speed (10/100BaseTX) and protocols
(TCP/IP, IPX/SPX, AppleTalk).

Short summary description Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-8045D, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4

Long summary description Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-8045D. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying. Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Maximum internal memory
160 MB
Internal memory *
32 MB
Minimum system requirements
Windows 98/98SE, Me, NT4.0 Workstation, 2000, Professional, XP Mac OS 8.6 - OS 9.2, OS X 10.1, OS X 10.2.1-10.3
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
450 W
System requirements
Minimum RAM
32 MB
Minimum storage drive space
180 MB
Weight & dimensions
Weight
18.1 kg
Other features
I/O ports
IEEE1284 Parallel Cable Port Hi-Speed USB2.0
Dimensions (WxDxH)
532 x 444 x 469 mm
Standard media sizes
A4/LTR/LGL/B5/A5/B6/A6/EXE
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 00:43:47
Uk has collected 1 expert review for Brother DCP-8045D multifunction printer Laser A4 2400 x 600 DPI 20 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
Howstuffworks.com
Updated:
2013-03-25 00:43:44
Even extremely busy SOHO environments will have a difficult time testing the limits of Brothers DCP-8045D laser multifunction device. The DCP-8045D can handle up to 20,000 pages per month, which is among the best available on a consumer-level multifun...
60%