location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-770 Power PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-770 Power PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B248401PP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946671765
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-770 Power PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - An industry first with Slow Mode1: Scan crumpled, long or fragile documents without increasing file sizes
  • - Active Separation Roller System: Prevents tedious double feeds ensuring every piece of paper gets scanned
  • - Optional flatbed scanner conversion kit: Enables scanning of items from stamps to passports, books and more
  • - Auto Scan Mode: Quickly process physical documents in manageable amounts.
  • - Optional Network Interface: Easy sharing between users with push scan and pre-defined job profiles
Long product name Epson WorkForce DS-770 Power PDF :
The long product name of Epson WorkForce DS-770 Power PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce DS-770 Power PDF
More>>>
Epson WorkForce DS-770 Power PDF:
The official description of Epson WorkForce DS-770 Power PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent features improve efficiency, accuracy and data reliability
With an industry-first slow mode1 for scanning crumpled or fragile documents, the ability to scan challenging media has never been easier. The Active Separation Roller System prevents tedious document double feeds ensuring every piece of paper gets scanned and the Double Feed Detection Skip (DFDS) function means you can scan difficult media like envelopes or documents with post-it notes. Auto Scan Mode enables the processing of a vast number of documents as manageable amounts, enabling them to be scanned as one file.

Highly versatile
The optional flatbed scanner conversion kit allows effective document processing from stamps to passports and books. Single-pass double-sided scanning ensures rapid document processing, while it's possible to scan a versatile array of media such as paper as thin as 27gsm, or thick card at 413gsm. The A3 carrier sheet speeds up the process by automatically stitching larger documents back together digitally.

Flexible connectivity
High-speed USB 3.0 with TWAIN, WIA and ISIS drivers for enhanced compatibility with Document Management Systems.

Image enhancement and document management software
Epson Scan 2.0 software makes it easy to edit images with features such as de-skew and auto rotate, while Document Capture Pro is the easy to use solution for capturing and storing electronic documents at the touch of a button.

Short summary description Epson WorkForce DS-770 Power PDF:
This short summary of the Epson WorkForce DS-770 Power PDF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-770 Power PDF, 600 x 600 DPI, 30 bit, 24 bit, 45 ppm, 90 ipm, 90 ipm

Long summary description Epson WorkForce DS-770 Power PDF:
This is an auto-generated long summary of Epson WorkForce DS-770 Power PDF based on the first three specs of the first five spec groups.

Epson WorkForce DS-770 Power PDF. Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit, Output colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: White, Display: LCD. Sensor type: CIS, Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Scanning
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
ADF scan speed (b/w, A4)
45 ppm
Duplex ADF scan speed (b/w, A4)
90 ipm
Duplex ADF scan speed (colour, A4)
90 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CIS
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Scan to
E-mail, FTP, HTTP
Scan drivers
ISIS, TWAIN, WIA
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan area (ADF)
215.9 x 6096 mm
Minimum scan area (ADF)
50.8 x 50.8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
285 mm
Package depth
365 mm
Package height
250 mm
Package weight
4.638 g
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
296 mm
Depth
169 mm
Height
176 mm
Weight
3.6 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Logistics data
Products per pallet
63 pc(s)
Products per pallet (UK)
84 pc(s)
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:59:51
Uk has collected 1 expert review for Epson WorkForce DS-770 Power PDF and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2019-12-01 19:59:51
The competition in the midrange sheet-feed desktop document scanner genre, where the Epson WorkForce DS-770 Color Document Scanner ($549) fits squarely, is fierce. Designed for small- to medium-size offices and workgroups, or perhaps as a busy personal sc...
Good Comprehensive software bundle, Highly accurate OCR, Fast scanning, processing, and saving to both image and searchable PDF...
Bad Lacks built-in wireless, mobile options, and networking...
Bottom line The Epson WorkForce DS-770 desktop document scanner is fast and highly accurate, helping it stand out from a crowded pack of competitors...
80%
pcmag.com
Updated:
2020-06-10 04:18:12
The competition in the midrange sheet-feed desktop document scanner genre, where the Epson WorkForce DS-770 Color Document Scanner ($549) fits squarely, is fierce. Designed for small- to medium-size offices and workgroups, or perhaps as a busy personal sc...
Good Comprehensive software bundle, Highly accurate OCR, Fast scanning, processing, and saving to both image and searchable PDF...
Bad Lacks built-in wireless, mobile options, and networking...
Bottom line The Epson WorkForce DS-770 desktop document scanner is fast and highly accurate, helping it stand out from a crowded pack of competitors...
80%
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer Epson WorkForce DS-770 Power PDF:
Disclaimer

(1) Compared to sheet-fed scanners, within the speed range of 25ppm to 45ppm, based on data from the websites and brochures of the top five best-selling scanner models in EMEA for the full year 2015 according to InfoSource Document Management Scanner Sales Full Year 2015.
2. Requires download from Epson website