HP logo

HP x22LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114954
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
30 Jun 2011
Warranty:
Protected by HP, including a 1 year parts and 1 year labor (1/1/0) standard limitedCertain restrictions and exclusions apply.
Long product name HP x22LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP x22LED 21.5-inch LED Backlit LCD Monitor

HP x22LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Introducing HP’s latest LED backlit panel monitor, the HP x22LED 54,6 cm (21.5") LED Backlit LCD Monitor - providing sleek design and eye-catching features in a super-thin package.

Become THINspired

• The HP x22LED has an extra-large, super-thin screen and slick, shiny piano black exterior, making this HP’s thinnest and sleekest business monitor to date.


White is the new green

• The HP x22LED houses a LED backlit panel which is more resistant to damage than CCFLs. LEDs also eliminate the use of mercury, which addresses the growing concern over the use of this substance.


HP has the feature story

• Experience a full HD native resolution of 1920 x 1080, a 16:9 aspect ratio, 1,000,000:1 dynamic contrast ratio, VGA and HDCP compliant DVI inputs, and a tilt adjustable monitor head that is less than 2,5 cm (1") thick.


HP has you covered

• Rely on HP for service and support. The HP x22LED comes with a one year limited warranty that includes parts, labor, toll-free technical support.

Short summary description HP x22LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP x22LED, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP x22LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP x22LED. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.