location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon IR2000/NL FR 0MB 20ppm A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR2000/NL FR 0MB 20ppm A3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7158A003
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon IR2000/NL FR 0MB 20ppm A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 ppm
  • - Internal memory: 8 MB
  • - 43.4 kg
Long product name Canon IR2000/NL FR 0MB 20ppm A3 :
The long product name of Canon IR2000/NL FR 0MB 20ppm A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IR2000 NL FR 0MB 20ppm A3
More>>>
Canon IR2000/NL FR 0MB 20ppm A3:
The official description of Canon IR2000/NL FR 0MB 20ppm A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go digital and reap the benefits with the iR2000. It is a compact, cost-effective digital device delivering both quality and productivity to meet the print and copy requirements of your workgroups. Benefit from a compact, cost-effective digital copier that delivers both quality and productivity. Select the powerful iR2000 for higher volume output. Profit from a flexible, modular design that allows easy configuration to suit your exact needs, including a network printing capability. You can even take advantage of Canon smart solutions that provide powerful applications for workflow management and full document accounting. Protecting your investment as your business grows. The iR2000 digital systems offer a high 1200 x 600 dpi resolution, to deliver consistently high image quality for text and images. When you add the network printing option the resolution rises to 2400 x 600 dpi, with AIR smoothing technology. Optional PostScript and PCL emulations are available to maximize printing output, providing a truly professional finish. Innovative and space-saving finishing options include a built-in finisher offering full sorting and stapling functions. Or select an inner 2-way tray that separates out copies and prints. An ADF (Automatic Document Feeder) handles all originals smoothly. Plus the standard paper supply of (600 sheets) can be supplemented by up to two additional 250-sheet cassettes. A clear, intuitive control panel ensures effortless operation at all times. The network printing option includes a remote UI (User Interface) for workgroups - delivering seamless handling of all print jobs direct from the desktop. A 10 GB hard disk can also be added to provide storage and spooling facilities for network printing, improving printing efficiency.

Short summary description Canon IR2000/NL FR 0MB 20ppm A3:
This short summary of the Canon IR2000/NL FR 0MB 20ppm A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon IR2000/NL FR 0MB 20ppm A3, 20 ppm, 30 s, 8.2 s, 20 cpm, 99 copies, Sheet-fed scanner

Long summary description Canon IR2000/NL FR 0MB 20ppm A3:
This is an auto-generated long summary of Canon IR2000/NL FR 0MB 20ppm A3 based on the first three specs of the first five spec groups.

Canon IR2000/NL FR 0MB 20ppm A3. Print speed (black, normal quality, A4/US Letter): 20 ppm, Warm-up time: 30 s, Time to first page (black, normal): 8.2 s. Copy speed (black, normal quality, A4): 20 cpm, Maximum number of copies: 99 copies. Scanner type: Sheet-fed scanner. Maximum output capacity: 250 sheets. Maximum print size: 297 x 420 mm

Printing
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
30 s
Time to first page (black, normal)
8.2 s
Copying
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanner type *
Sheet-fed scanner
Input & output capacity
Maximum output capacity
250 sheets
Paper handling
Maximum print size
297 x 420 mm
Ports & interfaces
Optional connectivity
Parallel
Performance
Maximum internal memory
72 MB
Internal memory *
8 MB
Mac compatibility
Yes
Weight & dimensions
Weight
43.4 kg
Other features
I/O ports
USB
Dimensions (WxDxH)
615 x 631 x 645 mm
Custom media sizes
A6 (105 x 148), A3 (297 x 420)
Compatible operating systems
Windows 95/98/NT4.0/2000/ME/XP, Mac OS 7.5, Solaris 1.1x, 2.5
Colour scanning
No