location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra QD cord w_ resistor, 47K Ohm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QD cord w_ resistor, 47K Ohm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-01-19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991002072 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra QD cord w_ resistor, 47K Ohm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cord to connect a Jabra Quick Disconnect headset to phones with a modular (RJ) interface. Please check the compatibility guide for which cord works with your specific phone.
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 8800-01-19
Long product name Jabra QD cord w_ resistor, 47K Ohm :
The long product name of Jabra QD cord w_ resistor, 47K Ohm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QD cord w_ resistor, 47K Ohm
More>>>
Jabra QD cord w_ resistor, 47K Ohm:
The official description of Jabra QD cord w_ resistor, 47K Ohm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cord to connect a Jabra Quick Disconnect headset to phones with a modular (RJ) interface. Please check the compatibility guide for which cord works with your specific phone.

Short summary description Jabra QD cord w_ resistor, 47K Ohm:
This short summary of the Jabra QD cord w_ resistor, 47K Ohm data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra QD cord w_ resistor, 47K Ohm, Cable, Black

Long summary description Jabra QD cord w_ resistor, 47K Ohm:
This is an auto-generated long summary of Jabra QD cord w_ resistor, 47K Ohm based on the first three specs of the first five spec groups.

Jabra QD cord w_ resistor, 47K Ohm. Product type: Cable, Product colour: Black

Features
Product type *
Cable
Brand compatibility *
Jabra
Product colour
Black
Coiled cable
Yes
Weight & dimensions
Coiled cable length
2 m
Ports & interfaces
Connector 1
QD
Connector 2
RJ-9
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
50 mm
Package depth
50 mm
Package height
100 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
85189000
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra GN1200 Jabra GN1200
(show image)
88001-99 Jabra GN1200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)