location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Start² Europe navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen 125 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Start² Europe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EY0.054.01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom Start² Europe navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen 125 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Fixed 8.89 cm (3.5") Black
  • - Auto
  • - Traffic Message Channel (TMC)
  • - Touchscreen Widescreen 320 x 240 pixels
  • - Built-in speaker(s)
More>>>
Short summary description TomTom Start² Europe navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen 125 g Black:
This short summary of the TomTom Start² Europe navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen 125 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Start² Europe, Internal, Western Europe, 8.89 cm (3.5"), 320 x 240 pixels, 4:3, Flash

Long summary description TomTom Start² Europe navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen 125 g Black:
This is an auto-generated long summary of TomTom Start² Europe navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen 125 g Black based on the first three specs of the first five spec groups.

TomTom Start² Europe. Antenna: Internal. Map coverage: Western Europe. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Native aspect ratio: 4:3. Storage media type: Flash. Form factor: Handheld/Fixed, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:41:05
Uk has collected 15 expert reviews for TomTom Start² Europe navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen 125 g Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 10:41:05
While top-end sat navs seem to be packed with growing numbers of ever-more advanced functions, the TomTom Start² stands out for its sheer simplicity and basic but effective operation.Although you can't expect to find all the functions you'd get in a To...
Good Very easy to use, Very good IQ Routes function, Compact design and good suction mount, Full range of navigation functions...
Bad Some settings a little limited...
Bottom line The Start² is a good entry-level product from TomTom. It's intentionally basic, although still manages to pack in most of the navigation features TomTom previously reserved for its top-end models. We'd recommend the Start² to anyone on a tight budget...
60%
theregister.co.uk
Updated:
2011-10-04 10:41:05
TomTom’s entry-level Start satnav got the RegHardware treatment back at the tail end of 2009, with the overall judgement being that it was a decent enough piece of kit but just a little too pricey. The Start2 – TomTom’s update to its no-nonsense satnav...
Bottom line Whatever way you look at it, the Start2 is pretty much identical to the original Start. And, with none of the small selection of new features offering a huge amount, I’m left wondering whether TomTom simply wanted to rush a new model to market. Do the...
75%
trustedreviews.com
Updated:
2011-10-04 10:41:05
TomTom's original GO could be credited with kick-starting the march of the personal navigation device into the mainstream, way back in 2004. But since then the GO has gone further upmarket, and even the TomTom ONE isn't exactly the most entry-level sat-na...
Bottom line The TomTom Start2 is a capable sat-nav for a reasonable price. However, the new features, whilst welcome, are not that extensive, and the current street price is not much less than the launch price, making this still not quite the budget bargain intended...
80%
itreviews.com
Updated:
2011-10-04 10:41:05
It may be an entry-level sat-nav in terms of features, although at this price it's definitely not a budget choice. But those who want a simple product for no-fuss navigation will find it fits the bill perfectly, and the new features make it even more...
0%
techradar.com
Updated:
2011-10-04 10:41:05
Buying a sat nav which won't break the bank means you risk getting hopelessly lost at the hands of shoddy equipment, but the new TomTom Start2 aims to bring fully featured satellite navigation to those with the most meagre of budgets.The Start range si...
Good Simple interface, Easy to operate, Pocket sized, Strong suction pad, Fantastic maps and reliable navigation...
Bad Inaccurate touchscreen, Free roaming map browsing useless, More available for the money, Limited features for more experienced users...
Bottom line Buying a sat nav which won't break the bank means you risk getting hopelessly lost at the hands of shoddy equipment, but the new TomTom Start2 aims to bring fully featured satellite navigation to those with the most meagre of budgets.The Start range si...
80%
alphr.com
Updated:
2011-10-04 10:41:05
If the idea of programming a satnav fills you with dread, TomTom's Start2 offers a simplified entry point. With a 3.5in, 320 x 240 touchscreen it's similar in both size and features to the TomTom One, and you get UK and Ireland mapping pre-installed on...
Bottom line It's deliberately basic and simple to use, but at this price you can get more comprehensive satnavs...
67%