Lenovo logo

Lenovo ThinkServer TS200v server 500 GB Tower Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB 280 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68851
Info modified on:
23 Jul 2024, 21:35:42
Long product name Lenovo ThinkServer TS200v server 500 GB Tower Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB 280 W:

Intel Xeon X3450 (2.67GHz, 8MB), 4GB, 500GB SATA HDD, Tower, DVD-RW, Dual Gigabit Ethernet, 280W, no OS

Lenovo ThinkServer TS200v server 500 GB Tower Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB 280 W:

Offered at a desktop price, the ThinkServer TS200v is an ideal entry single processor server for small businesses, corporate branch offices and Managed Service Providers (MSPs). It is a perfect solution for businesses looking for a reliable server, which is easy to setup and manage and is energy-efficient to reduce operational costs.

The TS200v is the first server in the industry to incorporate Intel® Active Management Technology (AMT), which provides businesses with fully integrated remote management capabilities, unheard of at this price. Now businesses can reduce IT costs and increase employee productivity, without compromising on data security.

Dependable Performance
Designed for continuous operations, the reliable TS200v is ideal for file sharing, printing and critical application services. With solid performance in mind, the TS200v includes the latest Intel® Core™ i5 series processors, offering Turbo Boost and Hyper-Threading technologies to complete workloads faster and more efficiently.

Highly Manageable
The TS200v is the first server in the industry to come with “Always-on” remote management without having to add a $400 management card. Leveraging Intel® AMT 6.0, this is the only server that can easily integrate into existing AMT management environment providing a tremendous value for Managed Service Providers. The management architecture is designed to work with existing 3rd party platforms such as Level Platforms, Kaseya, N-able, etc.

Greener
Proving that Performance & Value come in GREEN!
With energy efficient configurations that are cool and ultra-quiet, this server can easily integrate into a small office environment. It is so quiet you won’t know that it’s running.

As part of Lenovo’s green initiative, the TS200v complies with industry-leading environmental standards such as ENERGY STAR® Server 1.0 and Climate Savers®. This contributes to a low total cost of ownership.

Short summary description Lenovo ThinkServer TS200v server 500 GB Tower Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB 280 W:

Lenovo ThinkServer TS200v, 2.66 GHz, X3450, 4 GB, 500 GB, 280 W, Tower

Long summary description Lenovo ThinkServer TS200v server 500 GB Tower Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB 280 W:

Lenovo ThinkServer TS200v. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.66 GHz, Processor model: X3450. Internal memory: 4 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 280 W. Chassis type: Tower

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.