Zebra logo

Zebra ET56 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66669
Info modified on:
02 Feb 2024, 14:19:39
Warranty:
1 year
Long product name Zebra ET56 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black:

10.1" (2560 x 1600, Touch), Intel Atom x5-E3940, 4GB (RAM), 64GB (ROM), Windows 10 IoT Enterprise, Intel HD Graphics 500, 802.11 a/b/g/n/ac/r/k/v, Bluetooth 4.2, LTE, GPS, NFC, USB Type-C, 765 g

Short summary description Zebra ET56 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black:

Zebra ET56, 25.6 cm (10.1"), 2560 x 1600 pixels, 64 GB, 4 GB, Windows 10 IoT Enterprise, Black

Long summary description Zebra ET56 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black:

Zebra ET56. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: x5-E3940. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 765 g. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.