location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinShave Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single foil shaver Wet and dry cordless shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRL175/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103932383
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 03:03:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2023
Product end of life date
Philips BRL175/00 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Floating foil
  • - Pedi electric foot file
  • - Trimming head and bikini comb
  • - Pearl-tip trimmer
  • - Ergonomic S-shaped handle
  • - Wet and dry use
  • - Battery indicator light
  • - Skin stretcher
Long product name Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver :
The long product name of Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wet and dry cordless shaver, Trimming, up to 40 min
More>>>
Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver:
The official description of Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A gentle shave for smooth skin
Now with electric foot file


Experience a close yet gentle shave on your legs and body. The SatinShavePrestige ladyshaver gives you smooth skin without irritation, easy and convenient.Treat your body and feet to a satin smooth skin.

Short summary description Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver:
This short summary of the Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver, 1 head(s), Pink, White, Nickel, Ergonomic, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver:
This is an auto-generated long summary of Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver based on the first three specs of the first five spec groups.

Philips SatinShave Prestige Single foil shaver Wet and dry cordless shaver. Number of shaver heads: 1 head(s), Product colour: Pink, White, Blade material: Nickel. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1.5 h

Wet and dry for use in bath or shower
Wet and dry for use in bath or shower

For a gentle and comfortable use during your shower or bath routine with anti-slip grip for optimal wet and dry use.

Battery indicator light
Battery indicator light

Battery indicator light shows when your shaver is charging or has a full or low battery.

Ergonomic S-shaped handle
Ergonomic S-shaped handle

The ergonomic S-shaped handle is easy to steer for maximum control and better reach with natural and precise movements, all over your body.

Pearl-tip trimmers protect from scratches
Pearl-tip trimmers protect from scratches

The rounded pearl-tip trimmers in front of and behind the shaving foil keep the shaver gliding smoothly over your skin and prevent scratches for a skin-friendly shave.

Floating foil for an even shave
Floating foil for an even shave

The floating foil glides naturally over your curves and contours, maintaining close contact with your skin for an even shave.

Pedi electric foot file with rotating disc
Pedi electric foot file with rotating disc

Our unique rotating pedicure disc is specifically designed to give you satin-smooth feet from heel to toe. You can use the ultra-precision edge for precise and thorough callus removal. The unique rotating disc can be used to treat large areas and smoothens your skin.

Includes trimming head and bikini comb
Includes trimming head and bikini comb

It includes a trimming head and bikini comb to trim and shape delicate areas for more convenience.

Includes skin stretcher
Includes skin stretcher

Skin stretcher cap tightens skin while shaving

Features
Number of shaver heads *
1 head(s)
Trimmer *
Yes
Blade material
Nickel
Wet & Dry
Yes
Product colour *
Pink, White
Double foil shaving head
No
Precision trimmer *
No
Facial trimmer *
No
Ice epilation *
No
Pouch
Yes
Bikini trimmer head
Yes
Cordless
Yes
Handle(s) features
Ergonomic
Number of speeds
2
Power
Power source
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable *
Yes
Charging time
1.5 h
Operating time
40 min
Battery low indication
Yes
Motor voltage
15 V
AC input voltage
15  / 5,4 W
Packaging content
Cleaning brush
Yes
Battery
Battery level indicator
Yes
Technical details
Bikini trimmer comb
Yes
Skin stretcher cap
Yes
Number of shaving foils
1