Quick start Guide
(6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 24BDL4151T/75 user manual
(11.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Signage Solutions Multi-Touch Display 24BDL4151T/75
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10"
- - Powered by Android
- - Multi-touch
Long product name Philips Signage Solutions Multi-Touch Display 24BDL4151T/75
:
The long product name of Philips Signage Solutions Multi-Touch Display 24BDL4151T/75. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
23.6", 1920x1080px, 250 cd/m², 1000:1, 16:9, 2x 2W, Android 7.1.2, 566.5x361.1x49.2 mm
More>>>
Philips Signage Solutions Multi-Touch Display 24BDL4151T/75:
The official description of Philips Signage Solutions Multi-Touch Display 24BDL4151T/75 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Enhance and personalize interactions with this user-friendly, 5 point touch screen.
Short summary description Philips Signage Solutions Multi-Touch Display 24BDL4151T/75:
This short summary of the Philips Signage Solutions Multi-Touch Display 24BDL4151T/75 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Signage Solutions Multi-Touch Display 24BDL4151T/75, Digital signage flat panel, 59.9 cm (23.6"), LED, 1920 x 1080 pixels, Wi-Fi
Long summary description Philips Signage Solutions Multi-Touch Display 24BDL4151T/75:
This is an auto-generated long summary of Philips Signage Solutions Multi-Touch Display 24BDL4151T/75 based on the first three specs of the first five spec groups.
Philips Signage Solutions Multi-Touch Display 24BDL4151T/75. Product design: Digital signage flat panel. Display diagonal: 59.9 cm (23.6"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 210 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Operating system installed: Android 7.1.2. Product colour: Black