location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T5800MF031DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Silver
  • - Intel® Core™ i5 i5-560UM 1.33 GHz
  • - Touchscreen 25.6 cm (10.1") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB 800 MHz 1 x 4 GB
  • - Intel® HD Graphics
  • - 10,100,1000 Mbit/s Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 9.5 h 60 W
  • - Windows 7 Professional 64-bit
Warranty: 2 Years Bring-In Service
Long product name Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK T580, 25.7cm (10.1") 1366x768pixel 200cd/m² LED 16:9 TFT dual digitizer, Intel Core i5-560UM (1.33GHz, 3MB, 800MHz), 4GB (1x 4GB) DDR3 800MHz PC3-6400 SO DIMM RAM, 128GB 5400rpm 2.5" SSD, 3G, Bluetooth 2.1, Gigabit Ethernet, IEEE 802.11a/b/g/n, WebCam 1.3MP, Microsoft Windows 7 Professional (64-bit)
More>>>
Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES LIFEBOOK T580
With the new LIFEBOOK T580 you can alternate between a keyboard, a pen, or your fingers in seconds. Featuring a rotatable 10.1-inch display, it’s the perfect solution for working on the move. Through integrated GPS, you’ll always be able to find your way around. And there is no need to feel burdened by your notebook any longer, at just 1.4kg it’s easy to take wherever you like.

-Up to Intel® Core™ i5 processors.
-genuine Windows® 7 Professional.
-10.1-inch at just 1.4kg.
-4-Finger multiple touch.
-Unlimited connectivity with optional embedded 3G/UMTS.

4-FINGER MULTIPLE TOUCH
4-finger multiple touch is the capability to operate on the touch-screen with up to four fingers at the same time. Double-tap, scroll, zoom, rotate – with your fingers directly on the display.

GPS
With the optional integrated GPS technology you will never get lost and always be on track. With the comfortable 10.1-inch display you can easily find your way on the go.

HIGHEST SECURITY
Protect your most valuable asset – your data with features like Advanced Theft Protection or the fingerprint sensor. Protect your device with hardware security like the Kensington Lock. Security solutions made by Fujitsu.

AMBIENT LIGHT SENSOR
The ambient light sensor, a light-sensitive sensor, automatically adjusts the brightness of the LED display according to the ambient light conditions of the current user-environment. This helps you to save battery power and thus enjoy a longer battery runtime.

MICROSOFT® TOUCH PACK FOR WINDOWS® 7
This Touch Pack offers you a collection of games and programs that you interact with using your fingers.

Short summary description Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T580, Intel® Core™ i5, 1.33 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 4 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T580. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-560UM, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.4 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Swivel)
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-560UM
Processor cores
2
Processor threads
4
Processor boost frequency
2.13 GHz
Processor frequency *
1.33 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor front side bus
800 MHz
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
18 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
8 GB
Storage
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
166 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
1
Built-in microphone
Yes
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000BASE-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® HM55 Express
GPS (satellite)
Yes
Keyboard
Keyboard keystroke
2 mm
Keyboard key pitch
1.75 cm
Pointing device
Touchpad
Keyboard number of keys
82
Software
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, Microsoft Office Starter 2010 (32-bit), EasyGuide, Tablet Button Utility, Microsoft Touch Pack, Norton Internet Security, Display Manager, Auto Rotation Utility, Power Saving Utility, Omnipass
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
BGA 34 x 28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBSN
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49665
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5800 mAh
Battery life (max)
9.5 h
Power
AC adapter power
60 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, EN 60601-1-2:2007, CB, CE!, RoHS, WEEE, ENERGY STAR 5.0, HCT/HCL entry/WHQL, ISO9241-307
Weight & dimensions
Width
270 mm
Depth
189 mm
Height
39.7 mm
Weight *
1.4 kg
Video
External video modes refresh rate (max)
60 Hz
Video card features
DirectX 10.1
Other features
Wireless technology
IEEE 802.11a/b/g/n
Display
TFT
Power supply type
AC/DC
Power requirements
AC 100-240V@50/60Hz
HDD user password
Yes
Graphics card
HD
Main camera resolution (numeric)
1.3 MP
Internal modem
No
TV tuner integrated
No
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:48:00
Uk has collected 22 expert reviews for Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB Windows 7 Professional Black, Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 07:48:00
Fujitsu has a reputation for producing a broad range of solid, well-designed notebooks. Its latest offering is a little unusual: a netbook-sized 10.1in. Tablet PC, the Lifebook T580. Fujitsu sent us a near-final model to evaluate. DesignThe Lifebook T5...
Good Small and portable, Multitouch screen, Comfortable keyboard (if you have small hands), Good battery life...
Bad Slightly chunky design, Some buttons are difficult to access in notebook mode, Only two USB ports, Expensive...
Bottom line The convertible 10.1in. Lifebook T580 has a small footprint but is relatively bulky. Battery life is good, but the keyboard may prove too cramped for some users and the price is high. Specifications AudioAudio processorRealtek ALC26MicrophoneyesSpeake...
75%
techadvisor.co.uk
Updated:
2013-01-29 06:32:48
Product Code: VFY:T5800MF031GB The Fujitsu Lifebook T580 offers Windows 7 Tablet PC capability, but the price is too steep for what you actually get. Carrying around and using the Fujitsu Lifebook T580 illustrates everything that's right, and wrong...
Bottom line The biggest down side, though, is the price. The base configuration, which includes 32-bit Windows 7, a fairly slow CPU, 4GB of RAM, and the 320GB hard drive, is nearly £1000. That's a really steep price for adding a touch interface. In the end, this...
60%
itreviews.com
Updated:
2013-01-29 06:32:53
If you can't decide whether you want a new netbook or a new tablet, then your eye might be drawn to the Lifebook T580 from Fujitsu. With a 10.1in, 1366x768-pixel screen, it fits the netbook side of things nicely - but those hankering after an iPad or...
Bottom line While having some merits, the Fujitsu Lifebook T580 falls between stools. It's too heavy to be truly portable, but still a little small for practical work-based use - and somewhat lacking in features for most home users...
0%
techradar.com
Updated:
2013-01-29 06:32:55
Last year, Fujitsu released the Lifebook T4410 laptop which converts into a tablet PC courtesy of a rotating screen hinge. The Lifebook T580 is another convertible ultraportable laptop which shares many of the strengths and weaknesses of the T4410. The...
Good Touchscreen, Battery life, Good build quality, Usability...
Bad Performance, Only two USB ports, Small hard drive, No dedicated touch software...
60%
v3.co.uk
Updated:
2013-01-29 06:32:56
Fujitsu's Lifebook T580 is a compact convertible tablet PC with a 10.1in display, making it similar in size to a netbook, but with a screen that can swivel around and fold back flat to allow the unit to be used slate-style for stylus or finger input.Av...
Good Compact; auto-adjust touch-screen; good keyboard...
Bad Weighty; small screen size; relatively short battery life...
Bottom line The Lifebook T580 brings the convertible tablet down to a netbook form factor, but its default screen resolution makes it tricky to use the touch screen reliably, and the device is a little heavy for prolonged use holding in one hand. However, for use...
80%
thestar.com.my
Updated:
2016-12-14 09:47:11
Tablet PCs are all the rage now but is there a place for a convertible Tablet notebook like the Fujitsu Lifebook T580? THERE is a real surge in Tablets these days thanks to the phenomenal success of Apple's iPad, but the idea of a slate-like touchsc...
Good A full operating system; built-in keyboard; decent performance; responsive multi-touch screen; included stylus.
Bad Windows 7 still needs work for fingerbased ­navigation; screen could be better; ­expensive.
Bottom line In the end, the T580 is kind of a jack of all trades but a master of none - as a low-power notebook, it performs reasonably well but it is a little too unweildy to be considered truly portable. As a Tablet, the screen is not quite up to snuff, and Win...
70%
pcmag.com
Updated:
2011-08-14 07:47:53
An old-fashioned convertible tablet is hard to come by these days, what with the Apple iPad 2 and hoards of other slates dominating the tablet scene. Fujitsu is one of the few companies that still make convertible tablets, complete with a digitized pen...
Good Intel Core i5 is no Atom. Lightweight. Good resolution and screen. Digitized layer with pen included. Business-class features.
Bad Paltry battery life. An extended battery is not available. Needs more RAM. Too expensive.
Bottom line The Fujitsu Lifebook T580 is well-equipped convertible tablet for its size, but it's expensive and lacks a bigger battery option. Buy it now...
60%
Laptopmag.com
Updated:
2011-08-14 07:47:55
Fujitsu's LifeBook T580 convertible notebook caters to a niche market segment looking for the functionality of a standard ultraportable notebook with the slick interface of a tablet PC. The unit's rotating 10-inch display folds flat over the nearly ful...
Good Light, sturdy build, Good performance, Responsive touchscreen with pen input, Fast Wi-Fi throughput...
Bad Short battery life with three-cell battery, Slow hard drive, Drab design, Weak audio...
Bottom line For users seeking a feature-packed ultraportable convertible with pen input, the LifeBook T580 is a pretty good option. However, the short battery life makes this $1,399 configuration difficult to recommend. Fujitsu should have included the larger batt...
60%
techworld.com
Updated:
2011-08-14 07:47:56
Carrying around and using the Fujitsu Lifebook T580 illustrates everything that's right, and wrong, with the Windows Tablet PC model.First, the upside: the combination of a multitouch screen with gesture recognition and a more traditional, stylus-base...
Bottom line The biggest downside is the price. The base configuration, which includes 32-bit Windows 7, a fairly slow CPU, just 2GB of RAM and the 160GB hard drive, is nearly £1000. That's a really steep price for adding a touch interface. In the end, this is a p...
0%
Ruggedpcreview.com
Updated:
2011-08-14 07:47:58
In November of 2010, Fujitsu introduced the Windows 7-powered LifeBook T580 Tablet PC as a—for this type of product—quite affordably priced compact notebook convertible, i.e. a computer that can be used both as a standard laptop but also as a Tablet PC...
0%
crn.com
Updated:
2011-08-14 07:47:59
Page 1 of 2 With the release of no fewer than five high-end mobile computers at CES earlier this month -- including a 3D unit, a Core i7 ultraportable and two tablet convertibles -- Fujitsu demonstrates that it will continue to innovate for niche marke...
0%
itp.net
Updated:
2011-08-14 07:48:00
Fujitsu today announced the launch of the Lifebook T580 Tablet PC which features 3-way input and a 10.1-inch Superfine HD Display. Weighing only 1.4kg, Fujitsu claims the Lifebook T580 increases productivity by keeping users mobile and connected to the...
80%
notebookcheck.net
Updated:
2011-08-14 07:48:00
Fujitsu's Advanced Series is otherwise positioned in the center product sector and is supposed to cover mobile office use. Comfortable and efficient working is a crucial factor and thus the main argument for potential buyers. 10" display diagonal with WXG...
Good Digital video out, Viable VGA out, Many business features, Precise pen and finger inputting, Solid case, Wireless interfaces, Recovery DVDs, Good keyboard, Good mobile qualities, Port distribution, Exemplary upgrade possibility for RAM and hard disk...
Bad Only two USB 2.0 ports, No eSATA, FireWire or USB 3.0, Reflective, low contrast display with moderate viewing angles, Material appearance, Weak display hinge...
Bottom line Fujitsu has, as in the Celsius H700, set up an overall interesting device. Focus was especially placed on inner values and visual refinements were neglected.The case is solid, easy to clean and appropriately designed for the target group, with exception o...
85%
star-techcentral.com
Updated:
2013-01-29 06:32:46
Tablet PCs are all the rage now but is there a place for a convertible Tablet notebook like the Fujitsu Lifebook T580? THERE is a real surge in Tablets these days thanks to the phenomenal success of Apple's iPad, but the idea of a slate-like touchsc...
Good A full operating system; built-in keyboard; decent performance; responsive multi-touch screen; included stylus.
Bad Windows 7 still needs work for fingerbased ­navigation; screen could be better; ­expensive.
Bottom line In the end, the T580 is kind of a jack of all trades but a master of none - as a low-power notebook, it performs reasonably well but it is a little too unweildy to be considered truly portable. As a Tablet, the screen is not quite up to snuff, and Win...
70%
techreviewsource.com
Updated:
2013-01-29 06:32:48
The Fujitsu Lifebook T580 is a 10.1-inch convertible tablet netbook that has multitouch capabilities, an Intel Core i3-380UM CPU, a 128GB SSD hard drive and 2GB of memory. While it might be a little expensive for some, you do get some unique featu...
Good Lightweight design, Multitouch tablet, Good quality display, SSD hard drive & 3G options...
Bad Expensive, Only average performance...
70%
pcworld.com_techhive.com
Updated:
2013-01-29 06:32:52
Carrying around and using the Fujitsu Lifebook T580 illustrates everything that's right, and wrong, with the Windows Tablet PC model. First, the upside: the combination of a multitouch screen with gesture recognition and a more traditional, stylus-base...
Good Light weight, with a nice display, Touch works well, in concert with a good keyboard...
Bad Interface seems old compared to actual tablets, Pricey for what you get...
Bottom line Fujitsu's T580 offers excellent multithouch capabilities in a small package, but the price is too steep...
60%
tabletpcreview.com
Updated:
2014-03-20 01:34:18
For all the talk of the iPad and Android tablets infiltrating the enterprise, Windows 7 convertibles are still the device of choice for serious inking and productive professionals. Fujitsu understands this, and has been in the inking game for years, crank...
Good Fine inking and display, Decent keyboard, Great security and upgrade features...
Bad Only two USB ports, Design heavy on plastic, , Battery life and performance only adequate...
Bottom line Performance and Benchmarks The LifeBook T580 won't win any awards for processing power, and doesn't fare well against recent tablets in our benchmark tests. But in fairness, those are larger machines more suited for performance. We're confident that the T...
70%