location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22MB37PU-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22MB37PU-B-AE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
More>>>
Short summary description LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22MB37PU-B, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

LG 22MB37PU-B. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
1
USB Type-A downstream ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
LED indicators
Yes
Weight & dimensions
Width (with stand)
509 mm
Depth (with stand)
239 mm
Height (with stand)
349 mm
Weight (with stand)
3.6 kg
Width (without stand)
509 mm
Depth (without stand)
62 mm
Height (without stand)
304 mm
Weight (without stand)
2.4 kg
Packaging data
Package width
577 mm
Package depth
201 mm
Package height
373 mm
Package weight
5.5 kg
Package type
Box
Other features
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 12:36:02
Uk has collected 4 expert reviews for LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-02 12:36:02
Recently we have paid a lot of attention to Ultra HD and 34-inch ultra-wide monitors. However sometimes you have to think small. In this article we do exactly that: a big test consisting of 21 monitors with a diagonal of 22-inch. These monitors , with...
Bottom line There is a lot to chose when you are looking for a small(er) size monitor and luckily there are a lot of interesting options in our test. The prices seem high in comparison to other, bigger, models; but like we said: for the price of an entry level 24-i...
0%
Brand Image Product code Product Stock Price from
LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
(show image)
32GK850G-B 32GK850G-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27GK750F-B LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red LG 27GK750F-B LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red
(show image)
27GK750F-B 27GK750F-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
32UD59-B 32UD59-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27MP59G-P LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black LG 27MP59G-P LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
27MP59G-P 27MP59G-P 0.00
(excl. VAT)
0 (incl. VAT)
LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
24MP59G-P 24MP59G-P 0.00
(excl. VAT)
0 (incl. VAT)
LG 24GM79G-B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black LG 24GM79G-B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
24GM79G-B 24GM79G-B 0.00
(excl. VAT)
0 (incl. VAT)