location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Wireless ADSL2+ VoIP Router, Annex A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-3470A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867135907
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WBR-3470A user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WBR-3470A user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-speed broadband connection with ADSL2+
  • - Compliant with 802.11g wireless standard, speeds up to 54Mbps
  • - Incorporates WPA, WPA2, WEP encryption and other advanced network security features
  • - Built-in VoIP function for two handsets. Auto-Failover to traditional lines
  • - Integrated 4-port Ethernet Switch
  • - Firewall Security with DoS Prevention and Packet Filtering
  • - Control your bandwidth with Quality of Service (QoS)
  • - Easy to use Web Management
Long product name LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A :
The long product name of LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 10/100 Mbps, 1 x RJ-11, 1 x FXO, 2 x FXS, 802.11g, 2.4 ~ 2.4835 GHz, 1 x 2 dBi
More>>>
LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A:
The official description of LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Overview
WBR-3470 Wireless ADSL and VoIP Router is an all-in-one unit that combines an ADSL modem and an Ethernet network switch with VoIP functionality. The ADSL2+ VoIP Router complies with ADSL2+ and SIP standards that provides for broadband Internet access and cost-effective, toll-quality Internet calls via SIP protocol.

Combine High-speed Internet Access with VoIP
The WBR-3470 combines ADSL Internet connectivity with VoIP functionality making it possible for home and small office users to simultaneously connect to the Internet while making inexpensive Internet phone calls. The WBR-3470 is SIP compliant, ensuring interoperability with SIP devices and major VoIP Gateways. By connecting the router to an existing analog telephone, users can make toll-quality VoIP calls via an ADSL Internet connection.

The VoIP ADSL router integrates two RJ-11 FXS ports for connecting to regular telephones and fax machines as well as an RJ-11 FXO port to connect to the PSTN network for traditional inbound and outbound calls. This is very useful when making local calls or when the VoIP services or Internet access are not available.

The VoIP ADSL router supports call waiting, silence suppression, voice activity detection (VAD), comfort noise generation (CNG), line echo cancellation and caller ID (Bell 202, V3).

Secured Wireless Internet Access
With an integrated 802.11g Wireless Access Point, the WBR-3470 VoIP Router offers high-speed wireless network access. It is also backward compatible with 802.11b devices. The Wireless Protected Access (WPA/WPA2) and Wireless Encryption Protocol (WEP) supported features enhance the security level of data protection and access control via Wireless LAN. It also features a built-in Wireless Distribution System (WDS) function that allows for an easy to set-up wide coverage wireless network.

Feature Rich Functions
The VoIP Router supports an array of firewall security features such as SPI, DoS attack prevention, and URL Content Filtering providing users with a protected and secured network.

It further provides QoS (Quality of Service) that ensures efficient data transmissions of inbound and outbound data. The integrated DHCP (Dynamic Host Control Protocol) client and server services allow multiple LAN users to acquire automatic IP address assignment. With ADSL2/2+ compliance, users are assured of high-speed Internet access.

For advanced users, the WBR-3470 also provides a Virtual Service feature for port forwarding. The Virtual Server can also be used to re-task services to multiple servers.

User Friendly Web-based User Interface and Quick Installation Wizard
The Web-based User-Interface makes it easy to configure all the services provided on the VoIP Router. With initial installation, a quick installation wizard assists users to configure the basic settings of the VoIP Router to connect to an ISP.

Exceptional functionality with an ADSL2+ modem, VoIP Router, Ethernet hub, and Wireless Access Point bundled in a single device. PC Magazine product of the year 2007.

Short summary description LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A:
This short summary of the LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A, 802.11g, Single-band (2.4 GHz), Ethernet LAN, ADSL, Black, Grey, Tabletop router

Long summary description LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A:
This is an auto-generated long summary of LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A based on the first three specs of the first five spec groups.

LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 54 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Security algorithms: 64-bit WEP, 128-bit AES, 128-bit WEP, SSID, TKIP, WPA-PSK, WPA2-PSK. Voice codecs: G.711, G.711a, G.723, G.729, G.729A, G.729B. Product type: Tabletop router, Product colour: Black, Grey

WAN connection
Ethernet WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
802.11g
WLAN data transfer rate (max) *
54 Mbit/s
Wi-Fi standards
802.11b, 802.11g
Channels quantity
13 channels
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Auto MDI/MDI-X
Yes
Dynamic DNS (DDNS)
Yes
VPN Passthrough
Yes
Mobile network
3G
No
4G
No
DSL features
ADSL
Yes
ADSL2
Yes
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
RJ-11 ports quantity
4
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
64-bit WEP, 128-bit AES, 128-bit WEP, SSID, TKIP, WPA-PSK, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
URL filtering
Yes
System event log
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Protocols
Voice codecs
G.711, G.711a, G.723, G.729, G.729A, G.729B
Design
Product colour
Black, Grey
Wall mountable
Yes
On/off switch
Yes
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
2 dBi
Antennas quantity
1
Detachable antenna(s)
Yes
Features
Firmware upgradeable
Yes
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Mac compatibility
Yes
Weight & dimensions
Width
148 mm
Depth
210 mm
Height
36 mm
Packaging data
Package width
236 mm
Package depth
84 mm
Package height
298 mm
Package weight
1.34 kg
Logistics data
Master (outer) case width
438 mm
Master (outer) case length
325 mm
Master (outer) case height
480 mm
Master (outer) case gross weight
17.1 kg
Products per master (outer) case
10 pc(s)
Other features
Frequency range
2.4 - 2.4835 GHz
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
Brand Image Product code Product Stock Price from
LevelOne N300 Wireless Router LevelOne N300 Wireless Router
(show image)
WBR-6013 N300 Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne AC1200 Dual Band Wireless Gigabit Router LevelOne AC1200 Dual Band Wireless Gigabit Router
(show image)
WGR-8031 AC1200 Dual Band Wireless Gigabit Router 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 150Mbps Wireless Pocket Router LevelOne 150Mbps Wireless Pocket Router
(show image)
WBR-6802 150Mbps Wireless Pocket Router 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G, Built-in Battery LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G, Built-in Battery
(show image)
WBR-6803 N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G, Built-in Battery 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Wireless Router, 150Mbps 802.11b/g/n LevelOne Wireless Router, 150Mbps 802.11b/g/n
(show image)
WBR-6003 Wireless Router, 150Mbps 802.11b/g/n 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)