location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWSF61253W IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWSF61253WIT
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:22:21
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1200 RPM White
  • - Built-in display
  • - Bedding, Cold, Cotton, Daily care, Eco, Wool, Jeans/denim, Mix, Quick, Sport, Synthetics, White, Hot colour, Spin/drain, Delicate/silk
  • - Load balancing system Foam control system
  • - Half-load Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - 84 dB
More>>>
Short summary description Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White:
This short summary of the Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool FWSF61253W IT, Front-load, 6 kg, B, 84 dB, 1200 RPM, 153 kWh

Long summary description Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White:
This is an auto-generated long summary of Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White based on the first three specs of the first five spec groups.

Whirlpool FWSF61253W IT. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 84 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 425 mm, Height: 837 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Drum material
Stainless steel
Tub material
Plastic
Cord length
1.2 m
Water fill
Cold
Viewing window
Yes
Performance
Rated capacity *
6 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
84 dB
Noise level (wash) *
61 dB
Delayed start timer *
Yes
Timer
Yes
Cycle time (max)
210 min
Cycle time (quick washing program)
30 min
Washing programs *
Bedding, Cold, Cotton, Daily care, Eco, Wool, Jeans/denim, Mix, Quick, Sport, Synthetics, White, Hot colour, Spin/drain, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
53%
Adjustable temperature
Yes
Ergonomics
Child lock *
Yes
Ergonomics
Remaining time indication *
Yes
Adjustable feet
Yes
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.81 kWh
Power consumption (standby)
8 W
Power consumption (off)
0.5 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
595 mm
Depth
425 mm
Height
837 mm
Weight
58.7 kg
Packaging data
Package width
645 mm
Package depth
500 mm
Package height
888 mm
Package weight
59.9 kg
Other features
Washing class
A
Annual energy consumption washing
153 kWh
Annual water consumption washing
8400 L
Brand Image Product code Product Stock Price from
Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991559330 BI WMWG 71253E EU 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FRR12451 washing machine Front-load 12 kg 1400 RPM White Whirlpool FRR12451 washing machine Front-load 12 kg 1400 RPM White
(show image)
859200238010 FRR12451 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White
(show image)
859330138050 AWE6010 0.00
(excl. VAT)
0 (incl. VAT)