location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Pole Mount Bracket, Clamping Range 2"-3"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pole Mount Bracket, Clamping Range 2"-3"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAS-2505 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207598
Category:
Accessories for security cameras such as cables and recording equipment.
Security Camera Accessories Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne Pole Mount Bracket, Clamping Range 2"-3" :
The long product name of LevelOne Pole Mount Bracket, Clamping Range 2"-3". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pole Mount Bracket, f/ FCS-5101/FCS-5102/FCS-5103/FCS-5104
More>>>
LevelOne Pole Mount Bracket, Clamping Range 2"-3":
The official description of LevelOne Pole Mount Bracket, Clamping Range 2"-3" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pole Mount Bracket, Clamping Range 2"-3"

Short summary description LevelOne Pole Mount Bracket, Clamping Range 2"-3":
This short summary of the LevelOne Pole Mount Bracket, Clamping Range 2"-3" data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Pole Mount Bracket, Clamping Range 2"-3", Mount, Universal, White, FCS-5101 FCS-5102 FCS-5103 FCS-5104, 120 mm, 46.8 mm

Long summary description LevelOne Pole Mount Bracket, Clamping Range 2"-3":
This is an auto-generated long summary of LevelOne Pole Mount Bracket, Clamping Range 2"-3" based on the first three specs of the first five spec groups.

LevelOne Pole Mount Bracket, Clamping Range 2"-3". Type: Mount, Placement supported: Universal, Product colour: White. Width: 120 mm, Depth: 46.8 mm, Height: 135.3 mm. Quantity per pack: 1 pc(s), Package width: 130 mm, Package depth: 48 mm. Master (outer) case width: 540 mm, Master (outer) case length: 360 mm, Master (outer) case height: 450 mm

Features
Type *
Mount
Placement supported *
Universal
Compatibility
FCS-5101 FCS-5102 FCS-5103 FCS-5104
Product colour *
White
Weight & dimensions
Width
120 mm
Depth
46.8 mm
Height
135.3 mm
Weight
297 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
130 mm
Package depth
48 mm
Package height
160 mm
Package weight
350 g
Logistics data
Master (outer) case width
540 mm
Master (outer) case length
360 mm
Master (outer) case height
450 mm
Master (outer) case gross weight
9.8 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
LevelOne Wall Mount Bracket LevelOne Wall Mount Bracket
(show image)
CAS-7301 Wall Mount Bracket 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Wall mount bracket with Junction Box LevelOne Wall mount bracket with Junction Box
(show image)
CAS-7302 Wall mount bracket with Junction Box 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Pole Mount Bracket, Clamping Range 2.6"-5" LevelOne Pole Mount Bracket, Clamping Range 2.6"-5"
(show image)
CAS-7303 Pole Mount Bracket, Clamping Range 2.6"-5" 0.00
(excl. VAT)
0 (incl. VAT)