location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T2600dr 36-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3T75A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808346583 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 16:42:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - 914 x 1219 mm Cut sheets Printing colours: Cyan, Grey, Magenta, Matte black, Photo black, Yellow
  • - Colour copying Colour scanning
  • - Ethernet LAN
Long product name HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN :
The long product name of HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T2600dr 36-in Multifunction Printer
More>>>
Short summary description HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:
This short summary of the HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T2600dr 36-in Multifunction Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, TIFF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 180 pph, Colour copying

Long summary description HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet T2600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T2600dr 36-in Multifunction Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, TIFF. Copying: Colour copying, Maximum copy resolution: 200 x 200 DPI. Scanning: Colour scanning, Optical scanning resolution: 200 x 200 DPI, Maximum scan resolution: 600 x 600 DPI. Maximum print size: 914 x 1219 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, TIFF
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality, A1)
180 pph
Copying
Copying *
Colour copying
Maximum copy resolution
200 x 200 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution
200 x 200 DPI
Maximum scan resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, Image, USB
Maximum media thickness
0.8 mm
Paper handling
Maximum print size *
914 x 1219 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.5 mm
Maximum roll diameter
14 cm
Print margin cut-sheet
3 x 22 x 3 x 3
Media width (rolls)
914 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ports & interfaces
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Performance
Product colour *
White
Built-in display *
Yes
Display diagonal
39.6 cm (15.6")
Control type
Touch
Internal storage capacity
500 GB
Storage media
HDD
Sound power level (standby)
32 dB
Sound pressure level (printing)
42 dB
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
Power
Power supply
120 W
Power consumption (off)
0.3 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1390 mm
Depth
760 mm
Height
1240 mm
Weight
109 kg
Packaging data
Package width
1477 mm
Package depth
767 mm
Package height
800 mm
Package weight
142 kg
Other features
Touchscreen
Yes
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)