location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP9 G1 9118 i7-7700 3.6 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9 G1 9118
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WA68EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RP9 G1 9118 i7-7700 3.6 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 47 cm (18.5") Silver
  • - Touchscreen
  • - Intel® Core™ i7 3.6 GHz 8 MB
  • - DDR4-SDRAM 8 GB
  • - SSD 256 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Powered USB
More>>>
Short summary description HP RP9 G1 9118 i7-7700 3.6 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Silver:
This short summary of the HP RP9 G1 9118 i7-7700 3.6 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP9 G1 9118, 47 cm (18.5"), 1366 x 768 pixels, Projected capacitive system, 16:9, Intel® Core™ i7, i7-7700

Long summary description HP RP9 G1 9118 i7-7700 3.6 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Silver:
This is an auto-generated long summary of HP RP9 G1 9118 i7-7700 3.6 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Silver based on the first three specs of the first five spec groups.

HP RP9 G1 9118. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Core™ i7, Processor model: i7-7700, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory slots type: SO-DIMM. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 630

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Aspect ratio
16:9
Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor frequency
3.6 GHz
Processor cache
8 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD capacity
256 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 630
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Multimedia
Audio system
CX5001
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Powered USB
Yes
DisplayPorts quantity
1
DisplayPort version
1.2
Line-in
Yes
Line-out
Yes
RS-232 ports
2
Design
Chassis type
All-in-One
Product colour
Silver
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
Power consumption (typical)
230 W
Weight & dimensions
Width
462.2 mm
Depth
249 mm
Height
351.1 mm
Weight
5.6 kg
Other features
Memory slots
1
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)