location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS C64 INKJET 17 9PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C528068-DELL
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Optional extension to 3 years
Long product name Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour :
The long product name of Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STYLUS C64 INKJET 17 9PPM INCL. PERFECTION 1670 PHOTO NL (NMS)
More>>>
Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour:
The official description of Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EPSON proudly introduces the EPSON Stylus C64 colour printer as a direct replacement for the Stylus C62, providing the perfect solution for all your home and home office printing needs. Fast, precise and boasting EPSON’s latest DURABrite™ inks, the EPSON Stylus C64 gives you everything you need to produce stunning documents, colour graphics and border-free photo prints.
-Best Results with EPSON DURABrite™.
Benefiting from New DURABrite™ pigment inks, the Stylus C64 can print on a variety of media with fantastic results. EPSON DURABrite™ inks ensure that quality is maintained across paper types. For photos, DURABrite™ photo paper gives amazing prints with vibrant colour, fine detail in high light and dark areas and smooth graduations. For every day printing, you can enjoy the same exceptional quality on plain or recycled papers.
-What’s more, due to the special nature of EPSON DURABrite™ inks, you can happily print on both sides of the paper without causing any leak-through or page wrinkle and prints can be handled as soon as they are printed without smudging.
-Photo Quality as Standard.
The EPSON Stylus C64 can achieve such outstanding quality and speed thanks to its precise droplet placement and new resin coated DURABrite inks. EPSON’s unique Variable-sized Droplet Technology™ produces and controls ink droplets size to ensure both quality and print speeds are maximised.
-Reliabile and Easy to Use.
As with previous models, the Stylus C64 does not compromise on build quality or ease of use. It gives the more demanding user access to many advanced features that control print resolution and output type, such as borderfree printing, whilst keeping the standard driver simple and intuitive to use.
-All round inkjet printer.
The Stylus C64 is as capable printing web pages and presentations as it is printing large text documents. With new DURABrite inks, text is sharp and clear and colours are vivid and bright. Separate ink tanks mean that no ink is wasted and running costs are significantly reduced. With a stylish new design and silver finish, the EPSON C64 is the perfect addition to any home or small office for all you printing needs.

Short summary description Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour:
This short summary of the Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Epson STYLUS C64 INKJET 17 9PPM, Colour, 17 ppm

Long summary description Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour:
This is an auto-generated long summary of Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour based on the first three specs of the first five spec groups.

Epson STYLUS C64 INKJET 17 9PPM. Colour. Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Colour *
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Ports & interfaces
I/O ports
USB Paralle
Performance
Buffer size
32 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows ME, Windows XP, Windows 2000, Windows 95, Windows 98, Windows NT 4.0
Other features
Colour printing technology
Black ink head: 90 nozzles, Colour ink head: 87 nozzles (29 per colour: Cyan, Magenta, Yellow)
Dimensions (WxDxH)
450 x 242 x 192 mm
Interface
USB, Parallel DB25
Power supply
12 W
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:25
Uk has collected 1 expert review for Epson STYLUS C64 INKJET 17 9PPM inkjet printer Colour and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 09:54:25
The release of any new Epson printer is an event, but the Stylus C64 is one of the first printers supplied with DURA Brite inks. DURABrite is Epson's name for its new pigmented colour inks, for which it makes a lot of claims. As well as being extra brigh...
Bottom line The Stylus C64 is a well-designed printer, quieter than earlier Epson models and with the advantages of water and fade-resistant DURABrite inks and separate ink cartridges. However, print quality and speed is little better than from the company's previo...
70%
Brand Image Product code Product Stock Price from
Epson STYLUS C64 INKJET inkjet printer Colour Epson STYLUS C64 INKJET inkjet printer Colour
(show image)
C11C528051-DELL STYLUS C64 INKJET 0.00
(excl. VAT)
0 (incl. VAT)
Epson K Stylus C64 NON 17ppm A4+StarterKit inkjet printer Colour Epson K Stylus C64 NON 17ppm A4+StarterKit inkjet printer Colour
(show image)
C11C528051?KIT2 K Stylus C64 NON 17ppm A4+StarterKit 0.00
(excl. VAT)
0 (incl. VAT)