location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0MT002B6
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:38:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-3520M 2.9 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels LED backlight Gloss 16:10
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 512 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 63.5 Wh 7 h 60 W
  • - Mac OS X 10.8 Mountain Lion
Long product name Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver :
The long product name of Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro 13, Intel dual-core i7 2.9GHz (Turbo Boost 3.6GHz), 8GB 1600MHz DDR3, 512GB SSD, 13.3" 1280x800 LED, Intel HD Graphics 4000, MagSafe, FireWire 800, 2xUSB 3.0, Thunderbolt, SD/SDXC, Gigabit Ethernet, Wi-Fi 802.11a/b/g/n, Bluetooth 4.0, 2.06 kg, OS X
More>>>
Short summary description Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver:
This short summary of the Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Intel® Core™ i7, 2.9 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 8 GB, 512 GB

Long summary description Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver based on the first three specs of the first five spec groups.

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Mac OS X 10.8 Mountain Lion. Product colour: Silver