location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3WT90A Toner Collection Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 3WT90A Toner Collection Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WT90A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545841795 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:02:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 3WT90A Toner Collection Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Periodic replacement of maintenance kits can help your HP printer continue to provide you with outstanding print quality.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies that are built to last and backed by your HP warranty.
Warranty: 90 day warranty (parts only)
Long product name HP LaserJet 3WT90A Toner Collection Unit :
The long product name of HP LaserJet 3WT90A Toner Collection Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 3WT90A Toner Collection Unit
More>>>
HP LaserJet 3WT90A Toner Collection Unit:
The official description of HP LaserJet 3WT90A Toner Collection Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet 3WT90A Toner Collection Unit:
This short summary of the HP LaserJet 3WT90A Toner Collection Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3WT90A Toner Collection Unit, Waste container, Laser, Japan, HP Color LaserJet Enterprise M751n (T3U43A), M751dn (T3U44A), M856dn (T3U51A), M856x (T3U52A), MFP..., Home, 10 - 32.5 °C

Long summary description HP LaserJet 3WT90A Toner Collection Unit:
This is an auto-generated long summary of HP LaserJet 3WT90A Toner Collection Unit based on the first three specs of the first five spec groups.

HP LaserJet 3WT90A Toner Collection Unit. Product type: Waste container, Print technology: Laser, Country of origin: Japan. Width: 387 mm, Depth: 128 mm, Height: 126 mm. Quantity per pack: 1 pc(s), Package weight: 920 g, Package width: 189 mm. Master (outer) cases per pallet: 24 pc(s), Products per pallet: 96 pc(s), Layers per pallet: 4 pc(s). Pallet dimensions (W x D x H): 1200 x 1005 x 2028 mm

Features
Product type *
Waste container
Print technology
Laser
Country of origin
Japan
Compatibility
HP Color LaserJet Enterprise M751n (T3U43A), M751dn (T3U44A), M856dn (T3U51A), M856x (T3U52A), MFP M776dn (T3U55A), Flow MFP M776z (3WT91A), Flow MFP M776zs (T3U56A) / HP Color LaserJet Managed E75245dn (T3U64A), E85055dn (T3U66A)
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
387 mm
Depth
128 mm
Height
126 mm
Weight
360 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package weight
920 g
Package width
189 mm
Package length
47.1 cm
Package depth
235 mm
Package height
471 mm
Brand-specific features
HP GTIN (EAN/UPC)
192545841795
Technical details
Master (outer) case gross weight (imperial)
0.916 kg (2.02 lbs)
Logistics data
Master (outer) cases per pallet
24 pc(s)
Products per pallet
96 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Harmonized System (HS) code
84439990
Products per master (outer) case
1 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1005 x 2028 mm
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)