location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1750 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par:
This short summary of the Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par, 16 ppm

Long summary description Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par:
This is an auto-generated long summary of Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par based on the first three specs of the first five spec groups.

Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
30 s
Features
Page description languages *
SPL
Input & output capacity
Maximum input capacity
250 sheets
Input & output capacity
Maximum output capacity
50 sheets
Performance
Internal memory *
8 MB
Processor frequency
166 MHz
Sound power level (standby)
35 dB
Weight & dimensions
Weight
7 kg
Dimensions (WxDxH)
348 x 355 x 193 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:36:57
Uk has collected 5 expert reviews for Samsung ML-1750 EN 8MB 16ppm 1200dpi USB 2.0 par and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-01 03:36:42
Laser printers might not be the most exciting bits of kit that you can buy for your PC, but if you need to print large amounts of text, then you should seriously consider getting one. Why? Because you will save huge amounts of money on printer co...
80%
gideontech.com
Updated:
2013-04-01 03:36:47
43 Everyone should have had an opportunity to use a laser printer up to this point in your computing career. Whether it be at your offices shared laser printing monstrosity, or at your schools lab. Overall, the quality of a laser printer is just...
0%
hardwarecentral.com
Updated:
2013-04-01 03:36:50
Okay, we dont entirely mean that, we know you want colorful digital-camera images and its no fun to walk into a sales pitch when your competitors presentation handouts are in color and yours arent. But its easy to rave about black and white when...
0%
gcn.com
Updated:
2013-04-01 03:36:53
When buying a single-user printer, evaluate whether your solo user will be printing mainly text or graphics, or a mix of the two The GCN Lab annually reviews large networked laser printers designed for the government’s medium to large workgroups. Bu...
0%
Country Distributor
United Kingdom 1 distributor(s)