location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2152W laser printer A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2152W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2152W show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2152W laser printer A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 20 ppm
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Internal memory: 16 MB 166 MHz
Long product name Samsung ML-2152W laser printer A4 :
The long product name of Samsung ML-2152W laser printer A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML 2152W EN 16MB 144MB 20ppm 1200dpi 166MHz USB 2.0 parallel 10 100 Base TX Wireless LAN 500 sheets Duplex
More>>>
Samsung ML-2152W laser printer A4:
The official description of Samsung ML-2152W laser printer A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unplug in style with the new wireless enabled printer range from Samsung. Featuring high performance with the latest cost saving features, the ML-2152W model offer an ideal solution for your workgroup printing needs.

Short summary description Samsung ML-2152W laser printer A4:
This short summary of the Samsung ML-2152W laser printer A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2152W, A4, 20 ppm

Long summary description Samsung ML-2152W laser printer A4:
This is an auto-generated long summary of Samsung ML-2152W laser printer A4 based on the first three specs of the first five spec groups.

Samsung ML-2152W. Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LCD

Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Features
Maximum duty cycle *
100000 pages per month
Page description languages *
EPSON FX, PCL 6, PostScript 3
Input & output capacity
Maximum input capacity
500 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Processor frequency
166 MHz
Sound power level (standby)
35 dB
Design
Display
LCD
Weight & dimensions
Weight
13.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:38:39
Uk has collected 4 expert reviews for Samsung ML-2152W laser printer A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Accelenation.com
Updated:
2013-04-01 03:38:26
Samsung is known for a wide variety of peripherals including televisions, appliances but in the computer industry the companys name is very often associate with computer displays because their product line caters to every segment of this market. Howe...
83%
v3.co.uk
Updated:
2013-04-01 03:38:33
The price includes wireless and other extras.
0%