location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q3656A fuser 60000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q3656A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3656A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736549943 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:31:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Oct 2018
Product end of life date
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel.
Long product name HP Q3656A fuser 60000 pages :
The long product name of HP Q3656A fuser 60000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 220V Fuser Kit
More>>>
HP Q3656A fuser 60000 pages:
The official description of HP Q3656A fuser 60000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet print cartridges deliver the professional quality and legendary reliability expected from HP LaserJet printing. The easy-to-use design works with your HP printer for vibrant color and cost-effective operation. High-yield HP cartridges and the printer are designed together to work together. An improved electro-photographic process adjusts automatically to ensure consistently accurate color on a variety of plain papers and HP specialty media - even in high-humidity.

Short summary description HP Q3656A fuser 60000 pages:
This short summary of the HP Q3656A fuser 60000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q3656A, Laser, 60000 pages, Q3656A, 20 - 80%, 10 - 90%, 388 x 562 x 358 mm

Long summary description HP Q3656A fuser 60000 pages:
This is an auto-generated long summary of HP Q3656A fuser 60000 pages based on the first three specs of the first five spec groups.

HP Q3656A. Print technology: Laser, Page yield: 60000 pages, OEM code: Q3656A. Package dimensions (WxDxH): 388 x 562 x 358 mm

Features
Print technology
Laser
Page yield
60000 pages
OEM code
Q3656A
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package dimensions (WxDxH)
388 x 562 x 358 mm
Technical details
Quantity per box
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
HP RM1-0430-090CN fuser HP RM1-0430-090CN fuser
(show image)
RM1-0430-090CN RM1-0430-090CN 0.00
(excl. VAT)
0 (incl. VAT)