location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q3655A fuser 75000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q3655A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3655A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736549936 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:31:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2020
Product end of life date
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel.
Long product name HP Q3655A fuser 75000 pages :
The long product name of HP Q3655A fuser 75000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 110V Fuser Kit
More>>>
HP Q3655A fuser 75000 pages:
The official description of HP Q3655A fuser 75000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OverviewHP LaserJet supplies work with the printer to make high-quality colour printing easy, cost-effective, and reliable. An improved electro-photographic process achieves a broad range of vibrant colours and sharp text on a variety of papers.FeaturesHP LaserJet supplies and the printer use an improved electro-photographic process to maintain accurate colour even in extreme conditions. Advanced toner formulas deliver a broad range of vibrant colours and sharp text for professional results.

HP Color LaserJet supplies and the printer are designed together. This cost-effective printing system provides reliable, efficient operation that minimises user intervention and maintenance, saving time and improving productivity.

HP supplies are part of a printing system designed for efficient, timely maintenance and easy installation, no manual required. When toner levels are low, Smart technology[1] provides alerts for timely cartridge replacement.

Short summary description HP Q3655A fuser 75000 pages:
This short summary of the HP Q3655A fuser 75000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q3655A, 75000 pages, 20 - 80%, 15 - 25 °C, -20 - 40 °C, 59 - 77 °F, 10 - 90%

Long summary description HP Q3655A fuser 75000 pages:
This is an auto-generated long summary of HP Q3655A fuser 75000 pages based on the first three specs of the first five spec groups.

HP Q3655A. Page yield: 75000 pages. Package dimensions (WxDxH): 388 x 562 x 358 mm

Features
Page yield
75000 pages
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
59 - 77 °F
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package dimensions (WxDxH)
388 x 562 x 358 mm
Technical details
Package dimensions (W x D x H)
388.1 x 562.1 x 357.9 mm (15.3 x 22.1 x 14.1")
Approximate page yield (A4, colour)
60000 pages
Quantity per box
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
HP RM1-0430-090CN fuser HP RM1-0430-090CN fuser
(show image)
RM1-0430-090CN RM1-0430-090CN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 2 distributor(s)