location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola KRZR K3 5.08 cm (2") 110 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KRZR K3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MOT1041040
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola KRZR K3 5.08 cm (2") 110 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Warranty: 1 year.
Long product name Motorola KRZR K3 5.08 cm (2") 110 g :
The long product name of Motorola KRZR K3 5.08 cm (2") 110 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KRZR K3/TFT 2" 260K/2 Mpixel - 8x zoom VGA camera+videoring 3G/50 MB+microSD/mini-USB/Bluetooth
More>>>
Motorola KRZR K3 5.08 cm (2") 110 g:
The official description of Motorola KRZR K3 5.08 cm (2") 110 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Motorola KRZR K3

Designed with passion and built for speed, the MOTOKRZR K3 is beautiful inside and out. Building on one of the most celebrated mobile designs, the MOTORAZR, this new handset not only delivers a new and exciting design experience utilizing exquisite materials and finishes but also takes advantage of 3G technology. The MOTOKRZR K3 brings entertainment instantly via HSDPA technology – now users can access news, sports, music and video directly on the handsets display. With an integrated 2 megapixel camera and a hot swappable microSD™ card, users can ensure they have enough room to store their favorite memories. The perfect marriage between beauty and functionality, the fashion forward MOTOKRZR K3 is a masterpiece of self expression.

EXPRESS YOURSELF
For those that love to make a fashion statement, the MOTOKRZR K3 is the ideal accessory. With perfect proportion, the MOTOKRZR K3 is an element of surprise. Made of premium metal and glass, the MOTOKRZR K3 is durable enough to stand by you through all your adventures. The MOTOKRZR K3 is presented in a rich, cool Dark Pearl Gray and a warm, lustrous Stone Gray – ensuring a perfect compliment to any endeavor.

EXPERIENCE SPEED
The MOTOKRZR K3 helps you do what you want to do in a short amount of time. With HSDPA technology, users will spend less time waiting and more time doing. When you’re dying to read the latest gossip or urgently need directions – you now have immediate access to content on the Internet. The MOTOKRZR K3 makes it fun, fast and easy to stay entertained. With the ability to download the latest video or music file – over the air and in an instant, you will always be connected to the content and information that is most important to you.

MAGICAL MOMENTS
Bringing new meaning to "share the moment," the MOTOKRZR K3 energizes your communication with two integrated cameras, a 2 megapixel with 8x zoom and a VGA camera for two-way video calling. With 50 megabytes of end user memory and additional space for a hot swappable microSD card, users can store hundreds of their favorite files. When you don’t want to get your pictures developed, the MOTOKRZR K3 allows you to easily send the images to a Bluetooth® enabled printer to print high-quality pictures! When your hands are busy taking pictures, there’s no fear of missing out on an important call. Connect wirelessly via Stereo Bluetooth technology and stay hands-free.

SUMMARY OF FEATURES
- MOTOKRZR form factor
- Broadband connectivity via HSDPA and UMTS technologies
- MPEG4 Video Capture and Playback
- Audio/Video streaming (3GPP)
- dicated browser key
- Integrated Stereo Bluetooth Connectivity (Class 2)
- 2 megapixel digital camera with 8x zoom
- 50 MB end user memory
- Rich, pre-loaded J2METM games, screen savers; downloadable themes, ringtones, images, animations
- Enhanced, integrated music player supports multiple audio files: Midi, MP2, AAC, AAC +
- Enhanced voice recognition
- MOTOSYNC
- SCREEN3 technology for zero click access to news, sports, intertainment and more.
- Large 2 inch display, QVGA 320x240 pixels 260K color TFT
- Messaging: MMS, SMS, EMS
- GPRS Class 12
- Enhanced mini-USB

Short summary description Motorola KRZR K3 5.08 cm (2") 110 g:
This short summary of the Motorola KRZR K3 5.08 cm (2") 110 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola KRZR K3, 5.08 cm (2"), 320 x 240 pixels, 2 MP, Bluetooth

Long summary description Motorola KRZR K3 5.08 cm (2") 110 g:
This is an auto-generated long summary of Motorola KRZR K3 5.08 cm (2") 110 g based on the first three specs of the first five spec groups.

Motorola KRZR K3. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion). Weight: 110 g

Display
Display diagonal *
5.08 cm (2")
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display number of colours
65536 colours
Memory
Internal memory
50 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
2
Rear camera *
Yes
Built-in flash
Yes
Front camera *
Yes
Network
Data network *
GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Standby time (2G) *
No
Weight & dimensions
Weight *
110 g
Width
103.2 mm
Depth
42.3 mm
Height
16.3 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Other features
Interface
mini-USB
Networking type
GSM/UMTS
Operating frequency
850/900/1800/1900 MHz
Playback formats
Midi, MP2, AAC, AAC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:57:28
Uk has collected 16 expert reviews for Motorola KRZR K3 5.08 cm (2") 110 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 15:57:27
The MOTOKRZR K3 blends a stylish metal and glass finish with a number of excellent features including HSDPA technology, a 2 megapixel camera with 8x digital zoom, and the A2DP Bluetooth profile for wirelessly streaming music. Features The K3 is one of...
Good HSDPA capable, Great design, Slim and compact, Build quality, A2DP Bluetooth profile, Included microSD card, Improved menu and messaging speed...
Bad Attracts fingerprints, Flat keypad The Final Word Adding HSDPA capability, attractive new colour schemes and improved speeds for both messaging and menu navigation, the MOTOKRZR K3 has managed to improve what already was an excellent handset.
Bottom line Adding HSDPA capability, attractive new colour schemes and improved speeds for both messaging and menu navigation, the MOTOKRZR K3 has managed to improve what already was an excellent handset.
90%
Mobile88.com
Updated:
2016-11-27 01:07:50
Motorola Malaysia Sdn Bhd. 03-2026 7188 8/10 8/10 7/10 8/10+ Well built exterior+ Large memory expansion+ Supports 3.5G- No WiFi The KRZR K3 is the second model in the KRZR line after the KRZR K1, and is followed by a couple of remakes of the K1, nam...
80%
Mobile88.com
Updated:
2013-11-20 15:57:27
Motorola Malaysia Sdn Bhd. 03-2026 7188 8/10 8/10 7/10 8/10+ Well built exterior+ Large memory expansion+ Supports 3.5G- No WiFi The KRZR K3 is the second model in the KRZR line after the KRZR K1, and is followed by a couple of remakes of the K1, nam...
80%
gsmarena.com
Updated:
2013-11-20 15:57:27
There is no doubt that the RAZR V3 by Motorola has become an icon. Success was huge as regards design, so Motorola keeps on trying to replicate it in new models. A compact bunch of models, pretty similar to the RAZR in appearance, comes under the KRZR lab...
0%
mobile-review.com US
Updated:
2013-11-20 15:57:28
Motorola is really getting into launching copycats of its own products – one shouldn’t go too far to get an example, as Motorola Z3 and the Z6 sported totally different software, albeit they possessed identical casings. Motorola K3 adopts the...
0%