location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Super Multi-Burner Drive with LightScribe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N5569
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black :
The long product name of Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Super Multi-Burner Drive with LightScribe
More>>>
Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black:
The official description of Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe is a small form factor portable DVD- and CD-recordable drive that can be attached to notebooks with a functional USB 2.0 port. LightScribe technology enables you to create professional quality DVD and CD labels. The Media Labelling application contained in the Multimedia Center for Think Offerings software helps you design unique laser-etched labels using your own photos, artwork and text. After you have copied your music, video or data to a LightScribe-compatible CD or DVD, just turn the disc over and burn your label. The drive can be powered by an available USB 2.0 port and the included power adapter or by direct connection to the USB 2.0 port on supported systems such as ThinkPad X40/X41 notebooks, X Series Tablet and X60 Series notebooks (power adapter not required). A comprehensive software bundle helps you get the most out of this new drive and includes WinDVD Creator Plus video editing and authoring software for capturing, editing and creating your own videos, WinDVD by InterVideo for playback of MPEG-2 files and DVD movies and Multimedia Center for Think Offerings burning software for writing to and labelling LightScribe-supported CD and DVD media.

Features & Benefits:

- Write speeds up to 24x max (3687 KB/sec) to CD media and up to 8x max (11080 KB/sec) to DVD media
- Read speeds up to 24x max from CD media and up to 8x max from DVD media
- Extremely lightweight and slim for mobility
- Lets you burn professional quality labels on LightScribe-compatible CD and DVD media
- Incorporates buffer underrun protection to help minimise recording errors
- Read/write support for DVD-R Dual Layer and DVD+R Double Layer media as well as other commonly available CD and DVD media
- Does not require the supplied power adapter for normal operation when connected directly to a USB 2.0 port on ThinkPad X40/X41, X Series Tablet and X60 Series notebooks
- Includes a padded carrying case for extra protection during travel

Short summary description Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black:
This short summary of the Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe, Black, 24x, 8x, 24x, 8x, 4x

Long summary description Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black:
This is an auto-generated long summary of Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe optical disc drive Black based on the first three specs of the first five spec groups.

Lenovo USB 2.0 Super Multi-Burner Drive with LightScribe. Product colour: Black. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. DVD drive average random access time: 130 ms. Weight: 330 g

Design
Internal *
No
Product colour
Black
Performance
LightScribe
Yes
Writing speed
CD write speed *
24x
CD rewrite speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
2x
Writing speed
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
Access time
DVD drive average random access time
130 ms
Weight & dimensions
Weight
330 g
Other features
Dimensions (WxDxH)
143 x 144 x 20 mm
USB 2.0 ports quantity
1