location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rx5700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA812AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780587663 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Nov 2007
Product end of life date
Bullet Points HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.064 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1700 mAh
Warranty: standard statement: One-year parts and labour in all regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g :
The long product name of HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ rx5720, Samsung SC32442 400 MHz, 64 MB SDRAM, 3.5" QVGA TFT, Windows Mobile 5.0 Premium Edition
More>>>
HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g:
The official description of HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control and manage your business and personal life successfully with a broad choice of handheld PCs at outstanding value. New additions to the award winning HP iPAQ Pocket PC family continue the iPAQ tradition of integrating innovative and meaningful technologies, delivering what matters to you.
Slim and stylish this GPS navigator combines personal entertainment features and travel assistant options so you can make the most of all your travels.

Short summary description HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g:
This short summary of the HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Stylus & fingertip, 65536 colours, 0.064 GB

Long summary description HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g:
This is an auto-generated long summary of HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g based on the first three specs of the first five spec groups.

HP iPAQ rx5720 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 1 GB. Processor frequency: 0.4 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Pointing device
Stylus & fingertip
Pixel pitch
0.24
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Flash memory *
1 GB
Memory slots
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
Processor
Processor frequency *
0.4 GHz
Built-in processor
Samsung SC32442
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRFstarIII GSC3F
Audio
Built-in microphone
Yes
Audio system
Integrated microphone, speaker and one 3.5 mm stereo headphone jack
Audio included
Microphone, speaker, one 3.5 mm headphone jack, MP3 stereo through audio jack
Ports & interfaces
I/O ports
1 x mini-USB
Headphone outputs
1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
HP Quick Launch, Worldmate Standard Edition, Bluetooth Manager, Today Panel Lite, HP QuickStart Tour, Calendar, Contacts, Messaging, Tasks, Voice Recorder, Notes, Word Mobile, Excel Mobile, PowerPoint Mobile, Internet Explorer Mobile, Internet Explorer Mobile, Calculator, File Explorer, Terminal Services Client, Beam, Clock, Align Screen, Memory, Volume
Power
Battery capacity *
1700 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power management
Battery: removable/rechargeable 1700 mAh Lithium-Ion (user changeable), optional additional 1700 mAh
Power requirements
100 - 240 VAC, 50/60 Hz
Weight & dimensions
Weight *
149 g
Width
76 mm
Depth
16 mm
Height
120 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
90
Wireless LAN features
Wireless technology
Bluetooth 2.0
Ergonomics
Ergonomics
1 power button, 1 recording button, 1 soft reset switch, 4 software programmable AP buttons, 9-way navigation pad, 2 dedicated software buttons
Technical details
Expansion slots
SD slot supporting 1-bit SDIO and 4-bit SD/MMC type memory standard I/O Slots available for additional devices: SD slot supporting 1-bit SDIO and 4-bit SD/MMC type memory standard