location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 2-3-inch paper roll spindle (high tension)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-3-inch paper roll spindle (high tension)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C811191
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343847576 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 2-3-inch paper roll spindle (high tension)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.69 cm (0.667")
  • - Country of origin: Japan
  • - 1 pc(s)
Long product name Epson 2-3-inch paper roll spindle (high tension) :
The long product name of Epson 2-3-inch paper roll spindle (high tension). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-3-inch paper roll spindle (high tension)
More>>>
Short summary description Epson 2-3-inch paper roll spindle (high tension):
This short summary of the Epson 2-3-inch paper roll spindle (high tension) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 2-3-inch paper roll spindle (high tension), 1.69 cm (0.667"), Epson Stylus Pro 4880 Epson Stylus Pro 4000 Epson Stylus Pro 4800, Japan, 1 pc(s), 185 mm, 570 mm

Long summary description Epson 2-3-inch paper roll spindle (high tension):
This is an auto-generated long summary of Epson 2-3-inch paper roll spindle (high tension) based on the first three specs of the first five spec groups.

Epson 2-3-inch paper roll spindle (high tension). Size (imperial): 1.69 cm (0.667"), Compatibility: Epson Stylus Pro 4880 Epson Stylus Pro 4000 Epson Stylus Pro 4800, Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 185 mm, Package depth: 570 mm. Products per pallet: 80 pc(s)

Features
Size (imperial) *
1.69 cm (0.667")
Compatibility
Epson Stylus Pro 4880 Epson Stylus Pro 4000 Epson Stylus Pro 4800
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
185 mm
Package depth
570 mm
Package height
180 mm
Package weight
1.08 g
Logistics data
Products per pallet
80 pc(s)
Country Distributor
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Nederland 3 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)