location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M2A-VM motherboard Socket AM2 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2A-VM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2A-VM
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M2A-VM motherboard Socket AM2 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - micro ATX Realtek ALC883 5.1 channels
  • - 4 ECC Non-ECC Maximum internal memory: 8 GB
  • - 256
  • - 64 Mbit
Long product name ASUS M2A-VM motherboard Socket AM2 micro ATX :
The long product name of ASUS M2A-VM motherboard Socket AM2 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M2A-VM
More>>>
ASUS M2A-VM motherboard Socket AM2 micro ATX:
The official description of ASUS M2A-VM motherboard Socket AM2 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supports AMD Socket AM2 Athlon 64 X2 / Athlon 64 FX / Athlon 64 / Sempron
The motherboard supports AMD socket AM2 single-core Athlon 64/ Sempron and dual-core Athlon 64 X2/ Athlon 64 FX processors with 2MB / 1MB / 512KB L2 cache, which is based on 64-bit architecture. It features 2000 / 1600 MT/s HyperTransport Bus, dual-channel un-buffered DDR2 800 memory support and AMD Cool 'n' Quiet! Technology.

Dual-Core CPU
Enjoy the extraordinary CPU power from the latest dual-core CPU. The advanced processing technology contains two physical CPU cores with individually dedicated L2 cache to satisfy the rising demand for more powerful processing capability.

64-bit CPU support
64-bit computing, the next generation technology to replace the current 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture.

AMD 690G
The AMD 690G Northbridge is the latest AMD chipset designed to support 800/1000MHz HT(HyperTransport) interface speeds, Microsoft® DirectX 9.0, Pixel Shader V2.0 and dual VGA outputs including DVI interface. It features the integrated ATI Radeon X1250-based graphics.

DVI Interface
DVI (Digital Visual Interface) provides high visual quality of digital display devices such as LCD monitor. The interface of this motherboard supports dual VGA output both DVI-D and RGB and is HDCP compliant allowing playback of HD DVD, Blu-ray Disc.

SurroundView™
The Surroundview function provides four independent monitor display with an additioinal ATI VGA card for multi-tasking.

Dual-Channel DDR2 800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 also outperforms PCI interface with its exceptional high bandwidth.

Serial ATA 3Gb/s
The motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves.

Gigabit LAN
The on-board LAN controller is a highly integrated GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

High Definition Audio
Enjoy high-quality sound system on your PC! The onboard 6-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions technology that automatically detects and identifies what types of peripherals are plugged into the audio I/O jacks and notifies users of inappropriate connection, meaning there will be no more confusion of Line-in, Line-out and Mic jacks.

ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.

Max. 10 USB 2.0 ports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.

ASUS CrashFree BIOS3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash2
With ASUS EZ Flash, you can update BIOS before entering operating system. No more DOS-based flash utility and bootable diskette required.

ASUS O.C. Profile
The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.

ASUS Music Alarm
Wake up to the music of your choice instead of the irritating sound of an alarm clock. The ASUS Music Alarm gives you a personal wake-up call with your favorite CD music when system is off.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

MyLogo2
Turn your favorite photos into 256-color boot logos to personalize your system.

GreenASUS
The motherboard and its packaging comply with the European Union's Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers' health while minimizing the impact on the environment.

Short summary description ASUS M2A-VM motherboard Socket AM2 micro ATX:
This short summary of the ASUS M2A-VM motherboard Socket AM2 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M2A-VM, AMD, Socket AM2, 8 GB, 0, 1, 256 MB, Gigabit Ethernet

Long summary description ASUS M2A-VM motherboard Socket AM2 micro ATX:
This is an auto-generated long summary of ASUS M2A-VM motherboard Socket AM2 micro ATX based on the first three specs of the first five spec groups.

ASUS M2A-VM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1. Maximum graphics card memory: 256 MB. Networking features: Gigabit Ethernet

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1
Graphics
Maximum graphics card memory
256 MB
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Parallel ports quantity
1
Network
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC883
Audio output channels *
5.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Overclocking features
SFS ASUS C.P.R.
Expansion slots
Expansion slots
1x PCI Express x16 1x PCI Express x1 2x PCI
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
245 mm
Depth
229 mm
Packaging content
Bundled software
Drivers ASUS PC Probe II ASUS LiveUpdate Anti Virus (OEM)
Other features
Controller 2nd interface type
UltraDMA 133/100
Controller interface type
Serial ATA I/II
Manageability features
WfM 2.0, DMI 2.0, WOL by PME, WOR by PXE, WOR by PME
Special features
ASUS CrashFree BIOS3 ASUS EZ Flash2 ASUS MyLogo2 ASUS Q-Fan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:17:47
Uk has collected 9 expert reviews for ASUS M2A-VM motherboard Socket AM2 micro ATX and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
alphr.com
Updated:
2011-08-10 01:17:40
AMD introduces its first integrated chipset, and with generally impressive results - but which board do you buy? AMD has always claimed its open-platform philosophy (where all chipset makers are invited to support AMD processors) encourages healthy co...
83%
techtree.com
Updated:
2011-08-10 01:17:35
When it comes to purchasing a motherboard, it makes sense to try and get as much info on all available options; it being one of the most important components for a computer. Heres a 690G-based motherboard thats made its way into the Techtree Testlabs...
Good Feature rich, Capability to support 10 USB ports, 4 SATA II ports, Graphics performance, DVI port.
Bad Average Performance, Memory sub-system could have been better, Minor glitches with onboard graphics drivers.
Bottom line The Asus M2A-VM would set you back by Rs.3,500. What you get in return is a stable board with an above average performance coupled with a 3-year warranty. Although its not the cheapest boards in the market, it still gives you a lot more for the price...
70%
ixbtlabs.com
Updated:
2011-08-10 01:17:36
When the AMD 690G chipset was released by AMD and ATI together after their merger, AMD representatives claimed that the strategic objective of integrated chipsets from AMD was not to compete with NVIDIA products for the AMD platform, but to launch an o...
Bottom line Well give a recap of each motherboard in conclusion. ASUS M2A-VM and ASUS M2A-VM HDMI The only difference between them is FireWire in the latter product. The HDMI modification significantly differs from the regular product in its positioning owing to...
0%
SysOpt.com
Updated:
2011-08-10 01:17:37
Now that AMD has a “complete platform solution” to attract large OEM and white-box office PC builders, everyone wants to get into the mix. And why wouldn’t anyone want to get into the largest sector of the PC market? Asus brings us our s...
75%
Computerpoweruser.com
Updated:
2011-08-10 01:17:39
M2A-VM $80 Asus www.asus.com CPU Rating: 3.5 Specs: Chipset: AMD 690G + ATI SB600; Memory: Dual-channel DDR2-800/667/533 (8GB max); Graphics: Radeon X1250; HDMI support (module available on M2A-VM HDMI) Several months after AMD and ATI tied the knot, t...
35%
pcper.com
Updated:
2011-08-10 01:17:41
Recently AMD launched its first new chipset using property from the recent acquisition of ATI, the AMD 690 series. It comes in two flavors: the 690G that features integrated HDMI and DVI output and the 690V that does not. My first review of this chi...
Bottom line The Asus M2A-VM motherboard is the second one using the new AMD 690G chipset we have reviewed and it performed very well. The MSI motherboard did show the Asus option up in a couple of memory-latency dependent benchmarks simply because the Asus mothe...
0%
v3.co.uk
Updated:
2011-08-10 01:17:44
AMDs first budget motherboard with integrated ATI graphics...
60%
techpowerup.com
Updated:
2011-08-10 01:17:46
The ASUS M2A-VM is ASUS first board using the new AMD RS690G chipset. It comes in the small MicroATX form factor and is all passively cooled. This makes the board an ideal candidate for a quiet Media PC system. The integrated VGA with DVI/Analog outpu...
Good HDMI 1.3 with audio, MicroATX, Basic overclocking possible, Quiet, only passive cooling, Gigabit Ethernet, CPU Undervolting down to 0.8V...
Bad HDMI card takes up PCIE x16 slot, A bit slower compared to highend boards, Not many overclocking options, No memory timings in BIOS, Maximum memory voltage is 2.1V...
Bottom line ASUS first board using the new AMD RS690G chipset looks very promising. It comes in the small MicroATX form factor and is all passively cooled. This makes the board an ideal candidate for a quiet Media PC system. The integrated VGA with DVI/Analog out...
90%