Philips logo

Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79332
Info modified on:
07 Oct 2024, 03:18:54
Bullet Points Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm:
  • - Easy replacement of product parts
Long product name Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm:

Part of your beard trimmer

Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm:

With this comb, which is part of your beard trimmer, you can cut and style your beard just the way you like it. Guarantees unprecedented precision to create exactly the look you had in mind!

Short summary description Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm:

Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm, Shaving head, 1 head(s), Black, Philips, HC5450

Long summary description Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm:

Philips Hairclipper Series 5000 CP0832/01 Hair comb 1.5 mm. Product type: Shaving head, Number of shaver heads: 1 head(s), Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.