location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D840 5.38 cm (2.12") 100 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D840 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung D840 5.38 cm (2.12") 100 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5.38 cm (2.12") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - 700 mAh
Long product name Samsung D840 5.38 cm (2.12") 100 g Silver :
The long product name of Samsung D840 5.38 cm (2.12") 100 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-D840 Metallic Silver
More>>>
Samsung D840 5.38 cm (2.12") 100 g Silver:
The official description of Samsung D840 5.38 cm (2.12") 100 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slide Up to a New Slim!
The Ultra Edition D840 is an ultra slim slide-up that excels in design, simplicity, portability and performance. A marvel to look at and a pleasure to use, this Samsung mobile is in a class all by itself.

Short summary description Samsung D840 5.38 cm (2.12") 100 g Silver:
This short summary of the Samsung D840 5.38 cm (2.12") 100 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung D840, 5.38 cm (2.12"), 240 x 320 pixels, 2 MP, Bluetooth, 700 mAh, Silver

Long summary description Samsung D840 5.38 cm (2.12") 100 g Silver:
This is an auto-generated long summary of Samsung D840 5.38 cm (2.12") 100 g Silver based on the first three specs of the first five spec groups.

Samsung D840. Display diagonal: 5.38 cm (2.12"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 700 mAh, Standby time (2G): 295 h. Weight: 100 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
5.38 cm (2.12")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Built-in flash
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery capacity *
700 mAh
Talk time (2G) *
2.8 h
Standby time (2G) *
295 h
Weight & dimensions
Weight *
100 g
Width
99 mm
Depth
51 mm
Height
11.9 mm
Phone features
Java technology
Yes
Other features
Interface
Bluetooth, SyncML, USB
I/O ports
TV-out
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:43:23
Uk has collected 23 expert reviews for Samsung D840 5.38 cm (2.12") 100 g Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pocket-lint.com
Updated:
2013-08-01 03:43:18
Samsung fashionises the D900, but has it worked?...
Good Slim, easy to use, great slider mechanism, 2 megapixel camera...
Bad Not that fashion focused, Mrs Pocket-lint didnt seem that bothered by the design...
Bottom line A strong competent model, but the "It looks amazing" comment is stretching it a touch too far...
70%
stuff.tv
Updated:
2014-04-10 02:41:28
It was only a matter of time before Samsung checked itself in for an image revamp. Mocked for its unfashionable image and geeky credentials by the hip kids from the LG and Motorola hood, Sammy stole away, starved itself and re-emerged with a line of sv...
Good 7mm slimmer than the Shine. Intuitive controls. Beautiful screen.
Bad Aerial performance is poor. Camera merely average. UI is a little childlike.
Bottom line A Shine that the boys can be seen with, although its camera and aerial need to build a bit of muscle...
80%
mobilechoiceuk.com
Updated:
2013-08-01 03:43:10
Samsung hasnt moved the D840s design on enough to excite. top deals for this phone Handset cost: FREE 18 month contract, 9 Months £1.99 by redemption, Gift reward option, Cashback reward optionTariff: O2Supplier: e2Save Buy now | Handset cost...
Good Just like the D900, it is a pleasure to use and handle.
Bad Its signature Ultra slider design cant compete with the more stylish LG Shine.
Bottom line Samsung hasnt moved the D840s design on enough to excite.
60%
tech2.com
Updated:
2013-08-01 03:43:11
View SpecificationsIts an unfortunate fact of life that theres usually little to get worked up about Samsung phones. The Samsung D840 seems to be a rather unnecessary clone of the D900 – it manages to look like its predecessor in many respects...
Good Good slider, Mobile tracker, Decent camera...
Bad Non-responsive keypad, Sluggish user interface, Low battery life...
Bottom line View SpecificationsIts an unfortunate fact of life that theres usually little to get worked up about Samsung phones. The Samsung D840 seems to be a rather unnecessary clone of the D900 – it manages to look like its predecessor in many respects...
60%
trustedreviews.com
Updated:
2013-08-01 03:43:16
Samsung's Ultra range of handsets is well established, and its overriding theme is of thin and sleek mobiles. Between us, Riyad and I have looked at several Ultra mobiles as the range has developed, including the SGH-Z560 and SGH-D830 . The D840 is a sli...
70%
stuff.tv
Updated:
2013-08-01 03:43:18
It was only a matter of time before Samsung checked itself in for an image revamp. Mocked for its unfashionable image and geeky credentials by the hip kids from the LG and Motorola hood, Sammy stole away, starved itself and re-emerged with a line of sv...
Good 7mm slimmer than the Shine. Intuitive controls. Beautiful screen.
Bad Aerial performance is poor. Camera merely average. UI is a little childlike.
Bottom line A Shine that the boys can be seen with, although its camera and aerial need to build a bit of muscle...
80%
mobile-review.com US
Updated:
2013-08-01 03:43:20
In the year of 2006 Samsung has been into “slim” handsets – in this field the company has established special line-ups, specifically Ultra Thin Edition, gathering three different form-factors: candy-bar, folder and slider (X820, D830 and...
0%