location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF031A rack cabinet 47U Freestanding rack Carbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF031A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF031A show
Show alternative article codes used in the online market place
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HPE AF031A rack cabinet 47U Freestanding rack Carbon :
The long product name of HPE AF031A rack cabinet 47U Freestanding rack Carbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10647 G2 Pallet Universal Rack
More>>>
Short summary description HPE AF031A rack cabinet 47U Freestanding rack Carbon:
This short summary of the HPE AF031A rack cabinet 47U Freestanding rack Carbon data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF031A, Freestanding rack, 47U, 1361 kg, 125.2 kg, Carbon

Long summary description HPE AF031A rack cabinet 47U Freestanding rack Carbon:
This is an auto-generated long summary of HPE AF031A rack cabinet 47U Freestanding rack Carbon based on the first three specs of the first five spec groups.

HPE AF031A. Type: Freestanding rack, Rack capacity: 47U, Maximum weight capacity: 1361 kg. Weight: 125.2 kg. Product colour: Carbon

Brand Image Product code Product Stock Price from
HPE

HPE HP BLC3000 BCS CTO ENCLOSURE .
(show image)
AH257B HP BLC3000 BCS CTO ENCLOSURE . 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Cable Management Kit HP Rack Cable Management Kit
(show image)
AF099A Rack Cable Management Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10647 G2 Side Panel HP 10647 G2 Side Panel
(show image)
AF050A 10647 G2 Side Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP 2U Universal Locking Drawer HP 2U Universal Locking Drawer
(show image)
361591-B21 2U Universal Locking Drawer 0.00
(excl. VAT)
0 (incl. VAT)
HP Light Kit for 10000 Series Rack HP Light Kit for 10000 Series Rack
(show image)
361589-B21 Light Kit for 10000 Series Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP 10K 1U Rack Mount Kit HP 10K 1U Rack Mount Kit
(show image)
356578-B21 10K 1U Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (110V) Kit HP 10000 Rack Roof Mount Fan (110V) Kit
(show image)
257413-B21 10000 Rack Roof Mount Fan (110V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Compaq Cable Management D Rings HP Compaq Cable Management D Rings
(show image)
168233-B21 Compaq Cable Management D Rings 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Cable Management Velcro Clips HP Rack Cable Management Velcro Clips
(show image)
379820-B21 Rack Cable Management Velcro Clips 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (220V) Kit HP 10000 Rack Roof Mount Fan (220V) Kit
(show image)
257414-B21 10000 Rack Roof Mount Fan (220V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)