location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Dual-Mode Internet Telephony Kit DECT telephone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Mode Internet Telephony Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIT300-UK
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Dual-Mode Internet Telephony Kit DECT telephone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Nickel-Metal Hydride (NiMH) Talk time: 10 h Standby time: 120 h
Long product name Linksys Dual-Mode Internet Telephony Kit DECT telephone :
The long product name of Linksys Dual-Mode Internet Telephony Kit DECT telephone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Mode Internet Telephony Kit: Skype with Handset Convenience!
More>>>
Linksys Dual-Mode Internet Telephony Kit DECT telephone:
The official description of Linksys Dual-Mode Internet Telephony Kit DECT telephone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Standard Cordless Phone with Skype support;
-You don't have to sit in front of your computer to talk on Skype;
-Your Skype contact list is right there on the display;
-Supports Skype, SkypeOut™, SkypeIn™ and Skype Voicemail™;

Get cordless handset convenience when you use Skype! Now your don't have to sit in front of your computer when you want to talk to your friends. The Linksys cordless Dual-Mode Internet Telephony Kit comes with the handset, charger, and a USB Base Station that plugs into your computer. Dual-Mode capability lets you choose whether to make calls over a standard telephone line or with the Skype application running on your PC. Just select who you want to talk to from your contact list on your Handset, press a button, and get ready to talk.
Of course, the Handset supports SkypeOut dialing as well as your Skype contact list. It rings when you have a Skype or SkypeIn call coming in, and shows the caller's ID on the screen. The Handset also supports call waiting and Skype's optional Voicemail service. When you're on a call, you can hit the Mute button for privacy, or use the speakerphone function to let everyone join in.
In short, the Linksys Dual-Mode Cordless Internet Telephony Kit allows you to choose to make calls to other Skype users or over your existing standard telephone line. You'll get the convenience of a cordless phone and all its features, plus the high-quality voice reception that you get from Skype on your PC, without being tied to your computer.

Short summary description Linksys Dual-Mode Internet Telephony Kit DECT telephone:
This short summary of the Linksys Dual-Mode Internet Telephony Kit DECT telephone data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Dual-Mode Internet Telephony Kit, DECT telephone

Long summary description Linksys Dual-Mode Internet Telephony Kit DECT telephone:
This is an auto-generated long summary of Linksys Dual-Mode Internet Telephony Kit DECT telephone based on the first three specs of the first five spec groups.

Linksys Dual-Mode Internet Telephony Kit. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m

Performance
Type *
DECT telephone
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ports & interfaces
USB 2.0 ports quantity
1
Wireless connection
Yes
Interface
USB 1.1
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Talk time
10 h
Standby time
120 h
Power supply type
9V DC, 300 mA, 9V DC, 150 mA
Operational conditions
Operating temperature (T-T)
0 - 46 °C
Storage temperature (T-T)
-20 - 76 °C
Operating relative humidity (H-H)
10 - 50%
Operational conditions
Storage relative humidity (H-H)
10 - 60%
Certificates
Certification
FCC, cUL, CE
Weight & dimensions
Base dimensions
118 x 125 x 63 mm
Handset dimensions (WxDxH)
47.37 x 132 x 34.62 mm
Handset weight
130 g
Base weight
260 g
Other features
Mac compatibility
No
Compatible operating systems
Windows XP / 2000
Minimum system requirements
CD-ROM Internet
Minimum RAM
128 MB
Minimum storage drive space
15 MB
Minimum processor
400MHz
Bundled software
Skype
Frequency band
1.88-1.9 GHz
Brand Image Product code Product Stock Price from
Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver
(show image)
CIT400-EN Dual-Mode Internet Telephony Kit with Integrated Skype 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver
(show image)
CIT400-EE Dual-Mode Internet Telephony Kit with Integrated Skype 0.00
(excl. VAT)
0 (incl. VAT)