HP logo

HP USB-C Dock G5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1172131
Info modified on:
15 Nov 2024, 00:00:46
Bullet Points HP USB-C Dock G5:
  • - Designed with universal compatibility in mind, this dock works with both HP and non-HP USB-C®- and Thunderbolt™-enabled laptops.<sup>[1]</sup>
  • - Avoid a messy desk by using a simple one-cord setup that plugs in multiple devices.
  • - Rest easy with an HP standard one-year limited warranty.<sup>[5]</sup>
Warranty:
One-year limited warranty.
Long product name HP USB-C Dock G5:

USB-C Dock G5

HP USB-C Dock G5:

Universal docking for today's laptops
Connect your USB-C®-enabled laptop to your displays, accessories, and wired network with the versatile, elegant, and space-saving HP USB-C® Dock G5.

Short summary description HP USB-C Dock G5:

HP USB-C Dock G5, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HP, ProBook 450 G7 Notebook PC; ProBook 440 G7 Notebook PC; ProBook 430 G7 Notebook PC; ZHAN 66 Pro 14..., Business

Long summary description HP USB-C Dock G5:

HP USB-C Dock G5. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Brand compatibility: HP, Compatibility: ProBook 450 G7 Notebook PC; ProBook 440 G7 Notebook PC; ProBook 430 G7 Notebook PC; ZHAN 66 Pro 14.... Power source type: USB, Power connector: USB Type-C, Power supply: 100 W. Windows operating systems supported: Windows 10, Windows 7, Other operating systems supported: ChromeOS. Width: 122 mm, Depth: 122 mm, Height: 45 mm

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer HP USB-C Dock G5 5TW10AA:
[1] For USB-C® functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® port. Thunderbolt™-enabled notebooks will function at USB-C® speeds. Charging and port replication is supported on notebooks that have implemented USB-C® industry specifications. Power button to turn on or wake the system, on HP notebooks. HP does not provide Ethernet and audio drivers on Mac PCs.
[3] Capable of supporting all three display outputs at the same time.
[4] Internet connection required and sold separately. Managed PC must be running Windows 10.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.