location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z/T1xxx/T6xx 24-in Spindle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z/T1xxx/T6xx 24-in Spindle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6700A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032976027899 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:07:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year commercial warranty
Long product name HP Designjet Z/T1xxx/T6xx 24-in Spindle :
The long product name of HP Designjet Z/T1xxx/T6xx 24-in Spindle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet Z/T1xxx/T6xx 24-in Spindle
More>>>
HP Designjet Z/T1xxx/T6xx 24-in Spindle:
The official description of HP Designjet Z/T1xxx/T6xx 24-in Spindle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OverviewDon't lose time mounting and unmounting rolls to a unique spindle. With the additional HP Designjet Z6200 60-in Spindle, you have the next roll ready to load on your HP Designjet Z6200 Photo Printer.FeaturesPrint on a variety of media types and widths

Keeps busy graphics professionals productive

Devote time to your artwork, not your printer

Short summary description HP Designjet Z/T1xxx/T6xx 24-in Spindle:
This short summary of the HP Designjet Z/T1xxx/T6xx 24-in Spindle data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z/T1xxx/T6xx 24-in Spindle, 850 g, Business, Enterprise

Long summary description HP Designjet Z/T1xxx/T6xx 24-in Spindle:
This is an auto-generated long summary of HP Designjet Z/T1xxx/T6xx 24-in Spindle based on the first three specs of the first five spec groups.

HP Designjet Z/T1xxx/T6xx 24-in Spindle. Weight: 850 g, HP segment: Business, Enterprise

Features
Weight
850 g
HP segment
Business, Enterprise
Technical details
Weight (imperial)
0.848 kg (1.87 lbs)
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)