location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 400mm f/2.8L IS III USM Lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 400mm f/2.8L IS III USM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3045C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292118520
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 400mm f/2.8L IS III USM Lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The world’s lightest¹ 400mm f/2.8 lens, designed for professional sports, wildlife and news photographers
  • - The Lightweight design makes this a highly portable super telephoto lens, ideal for shooting in various locations
  • - The 400 mm focal length puts you right next to the action without having to get uncomfortably close
  • - Fast f/2.8 aperture allows more control over depth of field creating striking bokeh
  • - Shoot hand-held and work in low light, thanks to the incredible 5-stop Image Stabilizer
  • - Part of the Canon professional L-series flagship range, its designed for robust handling and resistant to dust and moisture
  • - Superb image quality right across the frame, with fluorite lens elements and Subwavelength structure coating
Long product name Canon EF 400mm f/2.8L IS III USM Lens :
The long product name of Canon EF 400mm f/2.8L IS III USM Lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 400mm f/2.8L IS III USM Lens
More>>>
Canon EF 400mm f/2.8L IS III USM Lens:
The official description of Canon EF 400mm f/2.8L IS III USM Lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EF 400mm f/2.8L IS III USM is the world’s lightest¹ 400mm f/2.8 lens, designed to give professional sports and wildlife photographers the freedom they need on location. It’s light enough to be used handheld, and the fast f/2.8 maximum aperture with 5-stop Image Stabilizer help create brighter, sharper images even in low-light. A responsive USM AF motor keeps fast-moving objects sharp, and customisable fingertip controls allow instant AF start, AF lock or focus recall. Part of the Canon professional L-series flagship range, its designed for robust handling and resistant to dust and moisture.

Short summary description Canon EF 400mm f/2.8L IS III USM Lens:
This short summary of the Canon EF 400mm f/2.8L IS III USM Lens data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 400mm f/2.8L IS III USM Lens, Telephoto lens, 17/13, Image stabilizer, Canon EF, Auto focus

Long summary description Canon EF 400mm f/2.8L IS III USM Lens:
This is an auto-generated long summary of Canon EF 400mm f/2.8L IS III USM Lens based on the first three specs of the first five spec groups.

Canon EF 400mm f/2.8L IS III USM Lens. Component for: SLR, Lens structure (elements/groups): 17/13, Lens type: Telephoto lens. Camera brands compatibility: Canon, AF actuator: Ring USM. Product colour: Black, White. Diameter: 16.3 cm, Filter size: 5.2 cm, Length: 343 mm

Lens system
Component for *
SLR
Lens type *
Telephoto lens
Lens structure (elements/groups) *
17/13
Aperture range (F-F)
2.8 - 32
Fixed focal length
40 cm
Minimum aperture number *
32
Maximum aperture number *
2.8
Lens mount interface *
Canon EF
Image stabilizer
Yes
Performance
Auto focus
Yes
AF actuator
Ring USM
Camera brands compatibility *
Canon
Design
Product colour
Black, White
Weight & dimensions
Length
343 mm
Weight
2.84 kg
Diameter *
16.3 cm
Filter size *
5.2 cm
Country Distributor
España 1 distributor(s)