location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photoconductor Unit 20k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoconductor Unit 20k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051099 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343604582 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:42:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photoconductor Unit 20k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20000 pages
  • - Print technology: Laser
  • - Epson
  • - 1 pc(s)
Long product name Epson Photoconductor Unit 20k :
The long product name of Epson Photoconductor Unit 20k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Unit 20k
More>>>
Epson Photoconductor Unit 20k:
The official description of Epson Photoconductor Unit 20k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The magnetic drum unit is the core element of a laser printer. Excellent quality and long service life are thus a must! The EPSON magnetic drum units meet the highest manufacturing requirements and allow only low tolerances to ensure an optimal mechanism and quality.

Short summary description Epson Photoconductor Unit 20k:
This short summary of the Epson Photoconductor Unit 20k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photoconductor Unit 20k, 20000 pages, China, Laser, Epson, - EPL-6200N - EPL-6200DTN - EPL-6200 - EPL- 6200DT, 1 pc(s)

Long summary description Epson Photoconductor Unit 20k:
This is an auto-generated long summary of Epson Photoconductor Unit 20k based on the first three specs of the first five spec groups.

Epson Photoconductor Unit 20k. Page yield: 20000 pages, Country of origin: China, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 160 mm, Package depth: 360 mm. Products per pallet: 120 pc(s), Pallet gross width: 120 cm, Pallet gross height: 100 cm

Features
Page yield *
20000 pages
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
Epson
Compatibility
- EPL-6200N - EPL-6200DTN - EPL-6200 - EPL- 6200DT
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
360 mm
Package height
230 mm
Packaging data
Package weight
0.82 g
Logistics data
Products per pallet
120 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
10 pc(s)
Products per pallet layer (UK)
13 pc(s)
Products per pallet (UK)
156 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.07 m
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer Epson Photoconductor Unit 20k:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield