location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T770 24-in Printer with Hard Disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T770 24-in Printer with Hard Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ306A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962858370 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2021 21:15:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T770 24-in Printer with Hard Disk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets
  • - USB port Ethernet LAN
Warranty: 1 Year
Long product name HP Designjet T770 24-in Printer with Hard Disk :
The long product name of HP Designjet T770 24-in Printer with Hard Disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet T770, Inkjet, CMYK, 2400x1200dpi, LCD 240x160, 445 ft/h, A1-A4, 8GB, 160GB HDD, USB2.0, EIO, Fast Ethernet, 61kg, white/grey
More>>>
HP Designjet T770 24-in Printer with Hard Disk:
The official description of HP Designjet T770 24-in Printer with Hard Disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Designjet T770 24-in Printer with Hard Disk
Small teams accomplish more with a printer that's fast, reliable, and easy to use. Use the printer today, and scale it tomorrow as business grows. Original HP inks produce high-accuracy line drawings and a range of colors for powerful presentations.

See small-team productivity soar with the fast, convenient, scalable HP Designjet T770 Printer series. It's designed to grow with your business with a front-loading top roll, built-in networking, and memory upgrades. Increase your power to communicate with high line accuracy and a wide range of colors produced by Original HP inks, including 2 blacks and a gray ink. Focus more on designing and less on printing with fast speeds, reliable in-printer processing, and HP printing materials.
- Small teams accomplish more in less time with fast setup—including the ability to print without opening any applications—and speeds, sharing, and upgrade options that let you scale the printer as needs evolve;
- Make a real impact with clear, accurate drawings and colorful presentations. This printing system—with 6 Original HP inks—delivers crisp text, fine 0.1% line accuracy, and vivid color. Do more with the optional Serif PosterDesigner Pro for HP;
- Put your energy into designing—not printing—with this reliable HP Designjet. Click print, then return to business quickly with in-printer processing architecture and additional memory for easy processing of even the most complex files.

Short summary description HP Designjet T770 24-in Printer with Hard Disk:
This short summary of the HP Designjet T770 24-in Printer with Hard Disk data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T770 24-in Printer with Hard Disk, 2400 x 1200 DPI, 445 ft/h, 69ml/130ml, A1 (594 x 841 mm), Bond paper, Coated paper, Photo paper, Roll, A1, A2, A3, A4

Long summary description HP Designjet T770 24-in Printer with Hard Disk:
This is an auto-generated long summary of HP Designjet T770 24-in Printer with Hard Disk based on the first three specs of the first five spec groups.

HP Designjet T770 24-in Printer with Hard Disk. Maximum resolution: 2400 x 1200 DPI, Print speed (normal quality): 445 ft/h, Print cartridge volume (metric): 69ml/130ml. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Photo paper, Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100BASE-T(X). Display: LCD, Internal storage capacity: 160 GB, Storage media: HDD. Power supply type: AC, Power requirements: 100-240V, 50/60Hz, Power consumption (standby): 27 W

Printing
Print head nozzles
1056
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Print speed (normal quality)
445 ft/h
Print cartridge volume (metric)
69ml/130ml
Paper handling
Standard media sizes
8.26"- 24" 11"- 66" 11"- 24"
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Photo paper, Roll
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Maximum media width
24''
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100BASE-T(X)
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Intel® Pentium® M
Processor frequency
800 MHz
Certification
WEEE RoHS REACH
Power
Power supply type
AC
Power requirements
100-240V, 50/60Hz
Power consumption (standby)
27 W
Power consumption (typical)
120 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Home Premium Windows 7 Professional Windows 7 Ultimate Windows Vista Home Premium Windows Vista Business Windows Vista Ultimate Windows XP Home (32/64-bit) Windows XP Professional (32/64-bit) Windows Server 2003 (32/64-bit) Windows Server 2008 (32/64-bit) Novell NetWare 5.x, 6.x Mac OS X v10.4, v10.5, v10.6 Citrix XenApp Citrix XenServer
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1440.1 x 769.6 x 599.4 mm
Weight
61 kg
Size (imperial)
61 cm (24")
Packaging data
Package weight
70 kg
Package dimensions (WxDxH)
1440 x 770 x 600 mm
Package dimensions (W x D x H)
1440.2 x 769.6 x 599.4 mm (56.7 x 30.3 x 23.6")
Other features
Acoustic pressure emissions
46 dB
Minimum system requirements
Intel Pentium, AMD K6/Athlon/Duron 1GHz 512MB RAM 2GB HDD
Ink drop
6pl - C, M, PK, G; 9pl - Y, MK
Maximum internal memory
8 GB
Functions
Print
Maximum media length (imperial)
66"
Roll maximum input
1
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)