location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft 2-in-1 Ultra Thin USB KVM Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVECONUS6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030804721 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Video port type: VGA
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable :
The long product name of StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 ft 2-in-1 Ultra Thin USB KVM Cable
More>>>
StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable:
The official description of StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect VGA video and USB using a single thin KVM cable

StarTech.com's professional line of 2-in-1 USB KVM switch cables are specifically designed to work with your StarView or Server Remote Control KVM switch, integrating the necessary USB and VGA connections into a single cable - reducing tangles while maintaining excellent performance.
This 6ft 2-in-1 USB KVM switch cable features an ultra-thin design and is constructed of only high quality materials. Designed for durability and long-term reliability, this cable is backed by StarTech.com's Lifetime Warranty.
Works With the following StarTech.com products:

SVx31DUSBx series KVM Switches

SVx31HD series KVM Switches

RACKCONSxx08/16 series LCD Consoles

CABx31HD series KVM Modules

SV565UTPx series Console Extenders

The StarTech.com Advantage

Short summary description StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable:
This short summary of the StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable, 1.8 m, VGA, Black, USB, USB A + VGA, VGA

Long summary description StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable:
This is an auto-generated long summary of StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable based on the first three specs of the first five spec groups.

StarTech.com 6 ft 2-in-1 Ultra Thin USB KVM Cable. Cable length: 1.8 m, Video port type: VGA, Product colour: Black. Weight: 200 g, Package width: 125 mm, Package depth: 225 mm. Connector(s): HDDB15 (M-F), 1 x 4 pin USB (M)

Performance
Product colour
Black
Cable length *
1.8 m
Video port type *
VGA
Console port
USB
Connector 1
USB A + VGA
Connector 2
VGA
Packaging data
Weight
200 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
22 mm
Package weight
190 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Connector(s)
HDDB15 (M-F), 1 x 4 pin USB (M)
Brand Image Product code Product Stock Price from
StarTech.com 10 ft Ultra Thin USB VGA 2-in-1 KVM Cable StarTech.com 10 ft Ultra Thin USB VGA 2-in-1 KVM Cable
(show image)
SVECONUS10 10 ft Ultra Thin USB VGA 2-in-1 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 15 ft 2-in-1 Ultra Thin USB KVM Cable StarTech.com 15 ft 2-in-1 Ultra Thin USB KVM Cable
(show image)
SVECONUS15 15 ft 2-in-1 Ultra Thin USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)