StarTech.com logo

StarTech.com 1U Rackmount Brackets for KVM Switch (SV431 Series)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233519
Info modified on:
06 Sept 2024, 14:53:07
Warranty:
2 Years
Long product name StarTech.com 1U Rackmount Brackets for KVM Switch (SV431 Series):

StarTech.com 1U Rackmount BRackets for KVM Switch (SV431 Series)

StarTech.com 1U Rackmount Brackets for KVM Switch (SV431 Series):

The SV431RACK 1U rack mount brackets let you mount your SV431 / SV431D KVM switch into a rack or cabinet.

Designed for simple installation and maximum server rack space-efficiency, the rack brackets include a cable support bracket that reduces stress on KVM cables and switch connectors.

Backed by a StarTech.com 2-year warranty and free, lifetime technical support.

The StarTech.com Advantage
- Saves space by rackmounting equipment

Short summary description StarTech.com 1U Rackmount Brackets for KVM Switch (SV431 Series):

StarTech.com 1U Rackmount Brackets for KVM Switch (SV431 Series), Mounting bracket, Black, 1U, CE, REACH, SV431, 220 mm

Long summary description StarTech.com 1U Rackmount Brackets for KVM Switch (SV431 Series):

StarTech.com 1U Rackmount Brackets for KVM Switch (SV431 Series). Type: Mounting bracket, Product colour: Black, Rack capacity: 1U. Depth: 220 mm, Weight: 516 g. Package width: 83 mm, Package depth: 287 mm, Package height: 56 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.