StarTech.com logo

StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41582
Info modified on:
04 Apr 2019, 07:17:04
Warranty:
1 Year warranty
Long product name StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black:

4 Port StarView DVI KVM Switch with Dual Display

StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black:

Experience crystal-clear digital images on all your PCs without the cost of multiple flat-panel monitors. Our StarView DVI Dual Display KVM switch lets you share one dual display console (2 flat panel monitors, 1 PS/2 keyboard, and 1 PS/2 mouse) between four dual display enabled computers, so you’ll be able to sit back and enjoy razor-sharp digital images while effortlessly flipping between your PCs. Designed specifically for DVI flat panel displays, this KVM switch preserves the integrity of your digital images, making sure distortion and signal loss is kept to a minimum. Like all our StarView KVM switches, the SV421DVIDD offers convenient features like hot-key commands and auto-scanning. And since deskspace is usually at a premium, we’ve designed the SV421DVIDD with rear cable connections to keep things neat.

Short summary description StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black:

StarTech.com 4 Port StarView DVI KVM Switch with Dual Display, 1600 x 1200 pixels, Black

Long summary description StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black:

StarTech.com 4 Port StarView DVI KVM Switch with Dual Display. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: DVI-I. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Weight: 1 kg. Dimensions (WxDxH): 100 x 220 x 66.5 mm, Safety: FCC & CE

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.