location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP4 to 2x SP4 Power Y Splitter Cable M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PYO2S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030771382 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F :
The long product name of StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F
More>>>
StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F:
The official description of StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power up to 2 SP4 devices using a single Molex LP4 connector from the computer power supply

This cable features Large Internal Power Male, to 2x Small Internal Power Female connectors, allowing you to customize the power connections available from your computer power supply to better suit your system needs.

The StarTech.com Advantage

- Powers an IDE drive or LP4 connected device and a SATA drive, using a Molex LP4 connector from the computer power supply
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F:
This short summary of the StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F, 20 g, 20 mm, 82 mm, 500 mm, 1 x LP4 (M), 2 x SP4(F)

Long summary description StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F:
This is an auto-generated long summary of StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F based on the first three specs of the first five spec groups.

StarTech.com LP4 to 2x SP4 Power Y Splitter Cable M/F. Weight: 20 g. Package width: 20 mm, Package depth: 82 mm, Package height: 500 mm. Input connection type: 1 x LP4 (M), 2 x SP4(F)

Weight & dimensions
Weight
20 g
Packaging data
Package width
20 mm
Packaging data
Package depth
82 mm
Package height
500 mm
Other features
Input connection type
1 x LP4 (M), 2 x SP4(F)
Brand Image Product code Product Stock Price from
StarTech.com LP4 to SP4 and LP4 Power Y Splitter Cable M/F StarTech.com LP4 to SP4 and LP4 Power Y Splitter Cable M/F
(show image)
PYO2SL LP4 to SP4 and LP4 Power Y Splitter Cable M/F 0.00
(excl. VAT)
0 (incl. VAT)