location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12in LP4 to 2x SATA Power Y Cable Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PYO2LP4SATA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030809207 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.304 m
  • - Molex (4-pin) Male Straight
  • - 2 x SATA 15-pin Straight
Warranty: Lifetime Warranty
Long product name StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter :
The long product name of StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter - Molex to to Dual SATA Power Adapter Splitter
More>>>
StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter:
The official description of StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 12in LP4 to SATA Power Y Cable Adapter features two Serial ATA power (female) connectors and one LP4 male connection - a reliable solution that lets you power two SATA drives using a single LP4 connection to the computer power supply.

This durable LP4/SATA Y cable adapter is 1ft in length, giving you enough cable slack to position drives as needed within the computer case while saving the cost and hassle of upgrading a power supply for compatibility with Serial ATA drives.

Expertly designed and constructed of top quality materials, the LP4/SATA Power cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage
- Power two SATA drives using a single LP4 connection on the computer power supply
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter:
This short summary of the StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter, 0.304 m, Molex (4-pin), 2 x SATA 15-pin, Male, Straight, Straight

Long summary description StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter:
This is an auto-generated long summary of StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter based on the first three specs of the first five spec groups.

StarTech.com 12in LP4 to 2x SATA Power Y Cable Adapter. Cable length: 0.304 m, Connector 1: Molex (4-pin), Connector 2: 2 x SATA 15-pin. Width: 24.6 mm, Depth: 304.8 mm, Height: 21.6 mm. Package width: 128 mm, Package height: 220 mm, Package weight: 33 g. Jacket material: Polyvinyl chloride (PVC)

Features
Cable length *
0.304 m
Connector 1 *
Molex (4-pin)
Connector 2 *
2 x SATA 15-pin
Connector 1 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Certification
CE, REACH
Weight & dimensions
Width
24.6 mm
Depth
304.8 mm
Height
21.6 mm
Weight & dimensions
Weight
25 g
Packaging data
Package width
128 mm
Package height
220 mm
Package weight
33 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Jacket material
Polyvinyl chloride (PVC)
Brand Image Product code Product Stock Price from
StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA
(show image)
PYO2LP4LSATR 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6in 4 Pin LP4 to Right Angle SATA Power Cable Adapter StarTech.com 6in 4 Pin LP4 to Right Angle SATA Power Cable Adapter
(show image)
SATAPOWADAPR 6in 4 Pin LP4 to Right Angle SATA Power Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)